EN
  • EN
  • DE

RC0402FR-07100K

Part No RC0402FR-07100K
Manufacturer Yageo
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case SMD
Manufacturer Yageo
Manufacturer Homepage www.yageo.com
Win Source Part Number 720053-RC0402FR-07100K
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RC0402FR-07100K CAD Model

Description

The RC0402FR-07100K is a surface mount thick film chip resistor manufactured by Yageo. This resistor is designed for general-purpose applications requiring reliable and stable resistance. It is commonly used in various electronic circuits for current limiting, voltage division, and pull-up/pull-down configurations. Its small size and robust construction make it suitable for automated assembly processes and use in high-density circuit boards.

Applications

  • Consumer electronics
  • Industrial equipment
  • Power supplies
  • Automotive electronics
  • Telecommunications equipment

Features

  • Resistance Value: 100 kΩ
  • Tolerance: 1%
  • Power Rating: 0.063W (1/16W)
  • Temperature Coefficient of Resistance (TCR): ±100 ppm/°C
  • Package Size: 0402 (1.0mm x 0.5mm)
  • RoHS Compliant: Environmentally friendly, adhering to RoHS standards.

Benefits

  • Precise Resistance: Ensures accurate circuit operation.
  • Stable Performance: Maintains consistent resistance values over temperature variations.
  • Space-Saving Design: Allows for miniaturization of electronic devices.
  • Easy to Solder: Facilitates efficient assembly processes.
  • High Reliability: Provides long-term, dependable performance.

The RC0402FR-07100K offers a resistance value of 100 kΩ with a tight tolerance of ±1%. This ensures that the actual resistance value is very close to the specified value, contributing to more precise circuit performance. The power rating of 0.063W makes it suitable for low-power applications. The temperature coefficient of resistance (TCR) of ±100 ppm/°C indicates the stability of the resistance value over temperature changes. The 0402 package size is one of the smallest available for surface mount resistors, making it ideal for high-density circuit boards where space is limited. The resistor is made using thick film technology, which provides excellent stability and reliability. It is also RoHS compliant, meaning it does not contain hazardous substances and is environmentally friendly. This resistor is commonly used in applications such as signal conditioning, voltage dividers, and current limiting in various electronic circuits. Its small size and high accuracy make it a popular choice for modern electronic designs.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
41,670+ $0.0014 $58.3380
100,000+ $0.0012 $120.0000
150,000+ $0.0012 $180.0000
200,000+ $0.0012 $240.0000
277,780+ $0.0011 $305.5580
375,000+ $0.0009 $337.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,000 pieces
MOQ: 41670 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess