EN
  • EN
  • DE

RC0402FR-07249K

Part No RC0402FR-07249K
Manufacturer Yageo
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Yageo
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843587-RC0402FR-07249K
Ultra Librarian 3D Model Ultra Librarian RC0402FR-07249K CAD Model

Description

The Yageo RC0402FR-07249K is a surface-mount thick film chip resistor with a resistance value of 249 kΩ (kiloohms) and a tolerance of 1%. It belongs to the RC series of chip resistors manufactured by Yageo, which are designed for general-purpose applications in electronic circuits.

Applications

  • Consumer Electronics: Used in smartphones, tablets, and other portable devices.
  • Industrial Equipment: Employed in industrial control systems, power supplies, and measuring instruments.
  • Automotive Electronics: Integrated into automotive control units and sensor circuits.
  • Medical Devices: Used in medical monitoring equipment and diagnostic instruments.
  • LED Lighting: Incorporated into LED drivers and lighting control circuits.

Features

  • Compact Size: 0402 package size (1.0 mm x 0.5 mm) suitable for high-density circuit boards.
  • High Stability: Thick film construction provides stable resistance values over a wide temperature range.
  • Tight Tolerance: 1% tolerance ensures accurate resistance values for precision applications.
  • Surface Mount Technology (SMT): Designed for surface mount assembly, simplifying PCB manufacturing.
  • RoHS Compliant: Complies with RoHS regulations, reducing the environmental impact.
  • High Reliability: Robust construction ensures long-term reliability in various operating conditions.

Benefits

  • Space Saving: Small size allows for high-density PCB designs.
  • Accurate Resistance: Tight tolerance ensures accurate and consistent circuit performance.
  • Stable Performance: Thick film technology provides stable resistance values over time and temperature.
  • Easy Assembly: Surface mount design simplifies assembly and reduces manufacturing costs.
  • Environmentally Friendly: RoHS compliance minimizes environmental impact.

Technical Specifications

The RC0402FR-07249K has a resistance value of 249 kΩ with a tolerance of ±1%. It has a power rating of 1/16W (0.0625W) and a maximum operating voltage of 50V. The temperature coefficient of resistance (TCR) is typically ±100 ppm/°C. The operating temperature range is typically from -55°C to +155°C. Refer to the Yageo datasheet for detailed specifications, including soldering recommendations and derating curves.

This resistor is commonly used in applications where precise and stable resistance values are required. Its compact size and surface mount design make it a versatile choice for a wide range of electronic circuits.

You May Also Be Interested in

Yageo
RES SMD 22.6K OHM 1% 1/10W 0603
Lowest to $0.0022
Panasonic
RES 33 OHM 1% 1/4W 0402
Lowest to $0.0518
Vishay
RES SMD 28.7K OHM 1% 1/10W 0603
Lowest to $0.0032
Walsin Technology Corporation
RES 10K OHM 1% 1/10W 0402
Lowest to $0.0008
Yageo
RES 0.56 OHM 1% 1/8W 0805
Need more? Email Us
Yageo
RES 0.05 OHM 1% 1/2W 0805
Need more? Email Us
Vishay
RES SMD 270 OHM 1% 3/4W 1206
Lowest to $0.1212
Yageo
RES SMD 1M OHM 5% 1/8W 0805
Lowest to $0.0118
Yageo
RES 22.6K OHM 1% 1/10W 0603
Lowest to $0.0018

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
125,000+ $0.0004 $50.0000
250,000+ $0.0004 $100.0000
375,000+ $0.0004 $150.0000
500,000+ $0.0004 $200.0000
833,335+ $0.0003 $250.0005
1,000,000+ $0.0003 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250,000 pieces
MOQ: 125000 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess