EN
  • EN
  • DE

RL2010FK-070R6-0.6R

Part No RL2010FK-070R6-0.6R
Manufacturer Yageo
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Category Resistors
Family Chip Resistor - Surface Mount
Win Source Part Number 183195-RL2010FK-070R6-0.6R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RL2010FK-070R6-0.6R CAD Model

Description

The RL2010FK-070R6-0.6R is a Yageo manufactured thick film chip resistor belonging to the RL series. This series is widely used in electronic circuits due to its reliability and consistent performance. The '2010' in the part number indicates the size of the resistor, making it suitable for surface mount technology (SMT) applications.

Applications

  • Current limiting in various electronic circuits
  • Voltage division in signal conditioning circuits
  • Feedback resistors in amplifier applications
  • Pull-up and pull-down resistors in digital logic circuits
  • Termination resistors in impedance matching applications

Features

  • Thick film resistive element for stability
  • 2010 package size (2.0mm x 1.0mm)
  • Resistance value of 0.6 Ohms
  • 1% tolerance (indicated by 'F')
  • Power rating of 0.75W
  • Temperature coefficient of resistance (TCR) of ±100 ppm/°C
  • RoHS compliant

Benefits

  • Provides accurate resistance value for precise circuit operation
  • Handles higher power levels compared to smaller resistors
  • Compact size allows for high-density circuit board designs
  • Stable performance over a wide range of operating temperatures
  • Easy to mount using automated SMT equipment
  • Environmentally friendly due to RoHS compliance

Additional Details

The 'RL' series denotes a general-purpose chip resistor. '2010' defines the physical dimensions in inches. The 'FK' code represents a combination of 1% tolerance and a specific temperature coefficient. '-07' indicates a 0.75W power rating. '0R6' represents the resistance value, 0.6 Ohms. These resistors are designed for surface mount applications and are typically soldered onto a PCB using reflow soldering techniques. The resistor's terminals are generally tin-plated for optimal solderability. This component is suited for various applications where accuracy, power handling, and stability are important considerations. Proper handling and storage are crucial to prevent damage and ensure reliable performance. It is recommended to follow the manufacturer's guidelines for soldering and storage conditions.

You May Also Be Interested in

Bourns Inc.
RES SMD 30 OHM 1% 25W DPAK
Need more? Email Us
Yageo
RES SMD 2.2K OHM 5% 1/16W 0402
Lowest to $0.0010
Vishay
RES SMD 120K OHM 1% 1/8W 0805
Lowest to $0.0105
Yageo
RES SMD 301K OHM 1% 1/10W 0603
Need more? Email Us
Yageo
RES SMD 33 OHM 5% 1/8W 0805
Lowest to $0.0044
Yageo
RES SMD 866 OHM 1% 1/4W 1206
Need more? Email Us
Yageo
RES SMD 442 OHM 1% 1/10W 0603
Lowest to $0.0033
Panasonic
RES SMD 4.22K OHM 1% 1/10W 0402
Lowest to $0.0292
Yageo
RES SMD 2.2 OHM 1% 1/4W 1206
Lowest to $0.0162

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess