Products specifications

Reference Date Code 16+/Rohs
Reference case 5k pcs/Per Reel
Manufacturer Yageo
Manufacturer Homepage www.yageo.com
Win Source Part Number 756173-RT1206BRD071K2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT1206BRD071K2 CAD Model

Description

The RT1206BRD071K2 is a thick film chip resistor manufactured by Yageo. This resistor is designed for general-purpose applications where stable resistance is required. It is commonly used in consumer electronics, industrial equipment, and telecommunications devices.

Applications:

  • Consumer Electronics: Used in TVs, radios, and audio equipment.
  • Industrial Equipment: Implemented in control panels and power supplies.
  • Telecommunications Devices: Found in mobile phones and networking equipment.
  • Computer Peripherals: Used in printers, scanners, and monitors.
  • General Circuitry: Suitable for current limiting, voltage division, and pull-up/pull-down applications.

Features:

  • Thick Film Construction: Offers stable resistance and reliable performance.
  • Small Size: Allows for compact circuit designs.
  • Wide Resistance Range: Available in a variety of resistance values to suit different applications.
  • High Reliability: Designed for long-term performance in various environments.
  • RoHS Compliant: Meets environmental standards for hazardous substance reduction.

Benefits:

  • Stable Performance: Thick film construction ensures consistent resistance over time.
  • Compact Design: Small size saves board space and allows for miniaturization.
  • Versatile Application: Suitable for a wide range of general-purpose electronic circuits.
  • Reliable Performance: Designed for long-term reliability in harsh environments.
  • Cost-Effective Solution: Provides a cost-efficient way to implement resistance in circuits.

The RT1206BRD071K2 resistor has a resistance value of 1.2 kΩ with a tolerance of ±0.1%. It is available in a 1206 chip size. The power rating is generally 0.25W. The 'RT' series from Yageo offers good moisture resistance and stable performance. Specific details regarding voltage rating, operating temperature range, and soldering recommendations can be found in the product datasheet. The stability and cost-effectiveness of this resistor make it a popular choice for various electronic applications.

You May Also Be Interested in

Texas Instruments
96% EFFICIENT SYNCHRONOUS BOOST CONVERTER
Lowest to $1.9743
ECAD model for TPS61029DRCRG4
Analog Devices Inc.
Audio Dual Natched NPN transistor
Need more? Email Us
ECAD model for SSM2210S
Microchip Technology
ULTRA PRECISION 4 X 4 CML SWITCH WITH INTERNAL I/O TERMINATION | IC CROSSPOINT SWITCH 4X4 44MLF
Need more? Email Us
ECAD model for SY58040UMI
Texas Instruments
Switch Mode Secondary Side Post Regulator
Lowest to $5.0409
ECAD model for UCC2583DTRG4
STMicroelectronics
N-channel 650 V, 0.250 Ω, 15 A TO-220, TO-220FP second generation MDmesh™ Power MOSFET
Lowest to $1.8809
ECAD model for STP20NM65N
Texas Instruments
Floating-Point Digital Signal Processors | IC FLOATING POINT DSP 144-HTQFP
Lowest to $48.7645
ECAD model for TMS320C6722BRFP250
Cirrus Logic Inc.
20MSPS 16-bit CCD Digitiser | IC AFE 3 CHAN 16BIT 28SSOP
Lowest to $25.1137
ECAD model for WM8199SCDS/RV
Nuvoton Technology Corporation of America
8-BIT MICROCONTROLLER | IC MCU 8BIT 8KB FLASH 44QFP
Need more? Email Us
ECAD model for W78L812A24FL
Siemens
5-V Low-Drop Voltage Regulator
Need more? Email Us
ECAD model for TLE4261

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
1,095+ $0.0513 $56.1735
2,660+ $0.0421 $111.9860
4,110+ $0.0409 $168.0990
5,670+ $0.0395 $223.9650
7,335+ $0.0382 $280.1970
9,805+ $0.0343 $336.3115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,000 pieces
MOQ: 1095 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention