EN
  • EN
  • DE

SBY322513T-800Y

Part No SBY322513T-800Y
Manufacturer Yageo
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Win Source Part Number 314320-SBY322513T-800Y
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SBY322513T-800Y CAD Model

Description

The SBY322513T-800Y is a Yageo-manufactured wound ferrite chip inductor. It's designed for a wide range of applications requiring compact, high-performance inductors. This specific inductor features an inductance value of 80uH and is constructed with high-quality materials for reliable performance.

Applications:

  • Power Supplies: Used in DC-DC converters and voltage regulators for filtering and energy storage.
  • RF Circuits: Employed in RF filters, impedance matching networks, and oscillator circuits.
  • EMI Suppression: Effectively suppresses electromagnetic interference in various electronic devices.
  • Signal Filtering: Used in signal processing circuits to remove unwanted noise and harmonics.
  • Mobile Devices: Commonly found in smartphones, tablets, and other portable electronics for power management and signal conditioning.

Features:

  • Wound Ferrite Construction: Provides high inductance and excellent saturation characteristics.
  • Compact Size: Small form factor allows for high-density mounting on PCBs.
  • High Q Value: Ensures low energy loss and efficient performance in resonant circuits.
  • High Self-Resonant Frequency (SRF): Enables operation at higher frequencies without significant performance degradation.
  • RoHS Compliant: Meets environmental regulations for hazardous substance control.

Benefits:

  • Improved Power Efficiency: Reduces energy loss in power supply circuits, leading to longer battery life in portable devices.
  • Enhanced Signal Integrity: Minimizes noise and distortion in signal paths, resulting in clearer and more reliable communication.
  • Reduced EMI: Suppresses electromagnetic interference, preventing malfunctions in sensitive electronic equipment.
  • Space Savings: Compact size allows for smaller and more efficient circuit designs.
  • Stable Performance: Consistent electrical characteristics ensure reliable operation over a wide range of environmental conditions.

Additional Details:

The SBY322513T-800Y has a tolerance of 30% and a test frequency of 1 kHz. The operating temperature range is typically -40°C to +85°C. It is available in tape and reel packaging for automated assembly. The 'T' in the part number indicates tape packaging. This inductor is suitable for reflow soldering processes. It is a surface mount device (SMD) designed for automated pick and place assembly.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.2529
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Freescale Semiconductor - NXP
Lowest to $19.5853

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess