EN
  • EN
  • DE

SCDS127T-680M-S

Part No SCDS127T-680M-S
Manufacturer Yageo
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Win Source Part Number 316523-SCDS127T-680M-S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SCDS127T-680M-S CAD Model

Description

The SCDS127T-680M-S is a surface-mount power inductor manufactured by Yageo. This inductor is designed to provide efficient energy storage and filtering in various power electronics applications. Its compact size and shielded construction make it suitable for use in devices where space and EMI performance are critical.

Applications

  • DC-DC Converters: Commonly used in step-up (boost) and step-down (buck) converters.
  • Power Supplies: Employed in switching power supplies for noise filtering and energy storage.
  • LED Drivers: Used to provide stable current and voltage to LEDs in lighting applications.
  • Portable Electronics: Integrated into smartphones, tablets, and laptops for power management.
  • Industrial Control Systems: Suitable for use in industrial automation and control equipment.

Features

  • High Saturation Current: Handles significant current levels without significant inductance drop.
  • Low DC Resistance (DCR): Minimizes power losses, contributing to higher efficiency.
  • Shielded Construction: Reduces electromagnetic interference (EMI) to nearby components.
  • Compact Size: Allows for dense board layouts and use in small devices.
  • Surface Mount Technology (SMT): Facilitates automated assembly and reduces manufacturing costs.

Benefits

  • Improved Power Efficiency: Low DCR reduces resistive losses, improving the efficiency of the power circuit.
  • Reduced Electromagnetic Interference: Shielded construction minimizes the impact of EMI on other components.
  • Space Saving: Compact size allows for greater component density on the PCB.
  • Stable Performance: Provides consistent performance under varying load and temperature conditions.
  • Easy Assembly: SMT design simplifies the manufacturing process and lowers assembly costs.

Additional Details

The SCDS127T series are surface mount inductors. The inductance value for this specific part is 68µH with a tolerance of 20%. It's crucial to refer to the manufacturer's datasheet for detailed electrical specifications, including the saturation current, rated current, and operating temperature range. The datasheet also provides information on the inductor's dimensions and recommended soldering profile.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Fuji Electric
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess