EN
  • EN
  • DE

SCDS62B-4R7M-S

Part No SCDS62B-4R7M-S
Manufacturer Yageo
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Win Source Part Number 316555-SCDS62B-4R7M-S
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SCDS62B-4R7M-S CAD Model

Description

The SCDS62B-4R7M-S is a shielded power inductor manufactured by Yageo. This inductor is designed for use in a wide range of power electronics applications, providing efficient energy storage and filtering. The '4R7M' indicates an inductance value of 4.7µH (microhenries) with a tolerance, and the 'S' signifies that it is a shielded inductor.

Applications:

  • DC-DC Converters: Commonly used in buck, boost, and buck-boost converters for voltage regulation and power conversion.
  • Power Supplies: Suitable for use in various types of power supplies, including those found in consumer electronics, industrial equipment, and telecommunications systems.
  • EMI Filtering: Effective in filtering out electromagnetic interference (EMI) in electronic circuits.
  • LED Lighting: Used in LED driver circuits to control and regulate current.
  • Point-of-Load (POL) Converters: Ideal for providing stable voltage to specific components or sections within a circuit.

Features:

  • Shielded Construction: Minimizes electromagnetic interference (EMI) radiation, ensuring compatibility with sensitive circuits.
  • High Current Handling: Designed to withstand significant current levels without saturation.
  • Low DC Resistance (DCR): Reduces power losses and improves overall efficiency.
  • Compact Size: Allows for integration into space-constrained applications.
  • Robust Construction: Provides mechanical stability and protection against environmental factors.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Improved Efficiency: Low DCR contributes to higher power conversion efficiency.
  • Reduced EMI: Shielding minimizes electromagnetic interference, leading to more reliable operation.
  • Stable Performance: Robust construction ensures stable performance under varying operating conditions.
  • Compact Design: Facilitates miniaturization of electronic devices.
  • Reliable Operation: Designed for long-term reliability in demanding applications.

Additional Details:

The SCDS62B series inductors typically feature a ferrite core and copper windings. The shielded design helps to contain the magnetic field and reduce EMI. The specific electrical characteristics, such as saturation current, self-resonant frequency (SRF), and operating temperature range, are crucial for proper application and can be found in the product datasheet. Designers should always consult the datasheet to ensure that the inductor meets the requirements of the specific application. Proper thermal management may also be necessary, depending on the operating conditions and current levels.

You May Also Be Interested in

Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Fuji Electric
Lowest to $25.5532
LSI Computer Systems
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess