The SDB08052R2MEB is a wire-wound chip inductor manufactured by Yageo. It is designed for use in a variety of electronic circuits for filtering, impedance matching, and RF applications. The '2R2' in the part number indicates an inductance value of 2.2 μH (microhenries). This inductor features a small size (0805 form factor) and high self-resonant frequency, making it suitable for compact and high-frequency applications.
Applications
- RF circuits
- Wireless communication devices
- Mobile phones
- GPS receivers
- Filtering circuits
- Impedance matching networks
- Power supplies
Features
- Inductance: 2.2 μH
- 0805 case size
- Wire-wound construction
- High self-resonant frequency (SRF)
- High Q factor
- Surface mount technology (SMT)
- RoHS compliant
Benefits
- Provides stable inductance value
- Saves space on the circuit board
- Offers high performance in RF applications
- Reduces signal loss and improves filtering
- Enables easy and automated assembly
- Complies with environmental regulations
- Improves overall circuit performance
Additional Details
The SDB08052R2MEB utilizes a wire-wound construction, which provides a high Q factor and excellent performance in RF applications. The high self-resonant frequency (SRF) of the inductor ensures that it can be used effectively at high frequencies without significant performance degradation. The 0805 case size is a standard surface mount package, making it easy to integrate into automated assembly processes. The inductor is also RoHS compliant, meaning that it meets environmental regulations regarding the use of hazardous materials.
The SDB08052R2MEB is designed to provide stable inductance value over a wide range of temperatures and frequencies. It is suitable for use in filtering circuits, where it can attenuate unwanted signals and noise. It can also be used in impedance matching networks to optimize signal transfer between different components. The inductor is available in tape and reel packaging, making it suitable for high-volume manufacturing. It’s important to follow the manufacturer's recommended soldering profile during assembly to ensure reliable connections and optimal performance.