EN
  • EN
  • DE

SK100M0047A5S-1015

Part No SK100M0047A5S-1015
Manufacturer Yageo
Catalog OEM Parts ( S )
Description Cap 47UF 20% 100V P5X18MMH El
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 47 µF
Mounting SMD (SMT)
Case / Package Radial
Diameter 10 mm
Height 15 mm
Lead Diameter 600 µm
Lead Pitch 5 mm
Life (Hours) 2000 hours
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Through Hole
Packaging Tape and Reel
Radiation Hardening No
Ripple Current 230 mA
RoHS Compliant
Termination Radial
Tolerance 20 %
Win Source Part Number 1034105-SK100M0047A5S-1015
Categories OEM Parts( S )
Manufacturer Yageo
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SK100M0047A5S-1015 CAD Model

Description

The Yageo SK100M0047A5S-1015 is an SMD (SMT) type electronic component used in OEM parts ( S ).

  • Packaging: Tape and Reel
  • Termination: Radial
  • Capacitance: 47 micro Farad
  • Tolerance: 20 percent
  • Ripple Current: 230 mA
  • Height: 15 mm
  • Diameter: 10 mm
  • Case / Package: Radial
  • Alternative Parts: SK100M0047A5S-1015SK100M0047A5S1015
  • Supply and Demand Status: Shortage
  • Maximum Operating Temperature: 85 degrees Celsius
  • Mount Type: Through-Hole
  • RoHS: Compliant
  • Radiation Hardening: No
  • Min Operating Temperature: -40 degrees Celsius
  • Lead Pitch: 5 mm
  • Lead Diameter: 600 micro meters
  • Life (Hours): 2000 hours

You May Also Be Interested in

Level One
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Silicon Storage Technology, Inc
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess