EN
  • EN
  • DE

SMEJ16AG/TR7

Part No SMEJ16AG/TR7
Manufacturer Yageo
Catalog TVS - Diodes
Description Diode TVS Single Uni-Directional 16V 6.6kW 2-Pin DO-218AB T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1094374-SMEJ16AG/TR7
Categories TVS - Diodes
Manufacturer Yageo
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SMEJ16AG/TR7 CAD Model

Description

The SMEJ16AG/TR7 is a transient voltage suppressor (TVS) diode manufactured by Yageo. It is designed to protect electronic circuits from voltage transients induced by lightning, inductive load switching, and electrostatic discharge (ESD). This device is commonly used in various electronic applications to prevent damage from voltage spikes and surges.

Applications

  • Power Supplies: Protects power supplies from voltage surges and transients.
  • Industrial Equipment: Safeguards industrial control systems and automation equipment from voltage transients.
  • Telecommunications Equipment: Provides protection for telecommunication lines and equipment against lightning-induced surges.
  • Automotive Electronics: Used in automotive electronic control units (ECUs) to protect against voltage transients and ESD.
  • Consumer Electronics: Offers surge protection for various consumer electronic devices, such as televisions and audio equipment.

Features

  • Unidirectional Protection: Provides protection against positive voltage transients.
  • Surface Mount Package: Designed for automated assembly and efficient use of board space.
  • High Surge Capability: Capable of withstanding high surge currents without degradation.
  • Low Clamping Voltage: Limits the voltage across the protected circuit during a surge event.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances (RoHS) directive.

Benefits

  • Enhanced Circuit Protection: Provides robust protection against voltage transients and ESD.
  • Improved System Reliability: Protects sensitive electronic components from damage, increasing overall system reliability.
  • Reduced Downtime: Prevents damage from surge events, minimizing downtime and maintenance costs.
  • Prolonged Product Lifespan: Extends the lifespan of electronic equipment by protecting it from voltage stresses.
  • Simplified Design: Facilitates easy integration into circuit designs with a compact footprint.

Additional Details

The SMEJ16AG/TR7 has a standoff voltage, which represents the maximum voltage the device can withstand without conducting. The clamping voltage is the voltage to which the device clamps during a surge event, protecting the downstream circuitry. It is rated for peak pulse power dissipation and surge current. The operating temperature range typically spans from -55°C to +150°C. Refer to the manufacturer's datasheet for specific electrical characteristics, surge handling capabilities, and other performance parameters.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1435 $62.8925
125+ $0.9379 $117.2375
195+ $0.9090 $177.2550
265+ $0.8790 $232.9350
340+ $0.8501 $289.0340
455+ $0.7623 $346.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess