EN
  • EN
  • DE

TC164-JR-071ML

Part No TC164-JR-071ML
Manufacturer Yageo
Catalog Resistor Networks, Arrays
Description RES ARRAY 4 RES 1M OHM 1206
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors - Resistor Networks, Arrays
Mfr YAGEO
Series TC164
Package Tape & Reel
Product Status Active
Circuit Type Isolated
Resistance (Ohms) 1M
Tolerance ±5%
Number of Resistors 4
Resistor Matching Ratio -
Resistor-Ratio-Drift -
Number of Pins 8
Power Per Element 62.5mW
Temperature Coefficient ±200ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Applications Automotive AEC-Q200, DDRAM, SDRAM
Mounting Type Surface Mount
Package / Case 1206 (3216 Metric), Concave, Long Side Terminals
Supplier Device Package -
Size / Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max) 0.028" (0.70mm)
Base Product Number TC164-JR
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0020
Win Source Part Number 1374266-TC164-JR-071ML
Ultra Librarian 3D Model Ultra Librarian TC164-JR-071ML CAD Model

Description

The 1374266-TC164-JR-071ML resistor network is designed for various electronic applications, including automotive AEC-Q200, DDRAM, and SDRAM from YAGEO.

  • Application: Automotive AEC-Q200, DDRAM, SDRAM
  • Product Status: Active
  • Series: TC164
  • Number of Resistors: 4
  • Resistance (Ohms): 1M
  • Tolerance: ±5%
  • Power Per Element: 62.5mW
  • Mounting Type: Surface Mount
  • Package / Case: 1206 (3216 Metric)
  • Termination Style: Concave, Long Side
  • Temperature Coefficient: ±100ppm/°C
  • Operating Temperature: -55°C ~ 155°C
  • Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
  • Number of Pins: 8
  • Circuit Type: Isolated

You May Also Be Interested in

Walsin Technology Corporation
Resistors Chip Resistor - Surfac
Need more? Email Us
Yageo
RES ARRAY 4 RES 30 OHM 1206 / 30 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Need more? Email Us
Yageo
RES ARRAY 4 RES 82 OHM 1206
Need more? Email Us
Yageo
RES ARRAY 4 RES 750 OHM 1206
Lowest to $0.0046
Rohm Semiconductor
RES ARRAY 4 RES 470 OHM 1206
Need more? Email Us
Yageo
RES ARRAY 4 RES 220K OHM 1206
Lowest to $0.0052
CTS Resistor Products
RES ARRAY 2 RES 330 OHM 0606
Lowest to $0.0284
Yageo
RES ARRAY 4 RES 36K OHM 1206
Lowest to $0.0052
Bourns Inc.
RES ARRAY 4 RES 4.7K OHM 1206
Lowest to $0.0290

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
5,560+ $0.0090 $50.0400
13,515+ $0.0074 $100.0110
20,835+ $0.0072 $150.0120
28,990+ $0.0069 $200.0310
37,315+ $0.0067 $250.0105
50,000+ $0.0060 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 228,020 pieces
MOQ: 5560 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess