EN
  • EN
  • DE

CN113-230-0001(01)VE

Part No CN113-230-0001(01)VE
Manufacturer Yamaichi
Catalog Card Edge Connectors - Edgeboard Connectors
Description 230-PIN, 0.5MM PITCH INFOTAINMEN  /  230 Position Female Connector Gold-Nickel 0.020" (0.50mm) Black
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors
Mfr Yamaichi Electronics
Package Bulk
Gender Female
Number of Positions 230
Number of Rows 2
Pitch 0.020" (0.50mm)
Mounting SMD (SMT)
Termination Solder
Contact Finish Gold-Nickel
Contact Finish Thickness Flash
Color Black
Flange Feature Straddle Mount Opening, Threaded, 0.091" (2.30mm)
Temperature Range - Operating -40°C ~ 85°C
Base Product Number CN113
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8536.69.4040
Other Names 2408-CN113-230-0001(01)VE
Standard Package 1
Win Source Part Number 1170985-CN113-230-0001(01)VE
Ultra Librarian 3D Model Ultra Librarian CN113-230-0001(01)VE CAD Model

Description

The CN113-230-0001(01)VE is a high-quality card edge connector that is manufactured by Yamaichi Electronics.

  • Manufacturer: Yamaichi Electronics
  • Product: CN113-230-0001(01)VE
  • Part Number: 1170985-CN113-230-0001(01)VE
  • Pitch: 0.020" (0.50mm)
  • Number of Positions: 230
  • Gender: Female
  • Mounting: Straddle mount opening, threaded, 0.091" (2.30mm) flange
  • Contact Finish: Gold-Nickel
  • Contact Finish Thickness: Flash
  • Color: Black
  • Termination: Solder
  • Mounting Type: Surface Mount Device (SMD)
  • Standard Packaging: 1
  • Operating Temperature Range: -40°C ~ 85°C
  • ECCN: EAR99

You May Also Be Interested in

EDAC Inc.
CONN EDGE DUAL FMALE 30POS 0.156
Need more? Email Us
Amphenol Commercial Products
MULTI-TRAK 16X+PWR 2.20MM
Lowest to $19.2090
TE Connectivity
CONN PCI EXP FEMALE 36POS 0.039
Need more? Email Us
Amphenol
CONN M.2 FMALE 67POS 0.020 GOLD
Lowest to $3.3336
TE Connectivity
CONN PCI EXP MIN FML 52POS 0.031
Need more? Email Us
TE Connectivity
CONN EDGE DUAL FMALE 60POS 0.100
Need more? Email Us
TE Connectivity
CONN PCI EXP FMALE 64POS 0.039
Lowest to $2.3393
TE Connectivity
CONN EDGE DUAL FMALE 70POS 0.100
Need more? Email Us
Amphenol
CONN EDGE DUAL FMALE 60POS
Lowest to $29.1045

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6405 $62.5620
10+ $12.8334 $128.3340
14+ $12.4323 $174.0522
20+ $12.0313 $240.6260
25+ $11.6302 $290.7550
34+ $10.4271 $354.5214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 95 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess