EN
  • EN
  • DE

UF1DS

Part No UF1DS
Manufacturer Yea Shin Technology Co., Ltd
Catalog Electronic Wholesale
Description SURFACE MOUNT REVERSE VOLTAGE - 50 to 1000 Volts
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yea Shin Technology Co., Ltd
Win Source Part Number 1276855-UF1DS
Manufacturer Homepage www.yeashin.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UF1DS CAD Model

Description

The UF1DS is a surface-mount Ultrafast Recovery Rectifier manufactured by Yea Shin Technology Co., Ltd. It's designed for applications requiring efficient and rapid switching, such as in high-frequency power supplies and inverters.

Applications

  • Switching Mode Power Supplies (SMPS)
  • Freewheeling diode in inductive loads
  • DC-DC converters
  • Inverters
  • Lighting ballasts

Features

  • Ultrafast recovery time
  • Low forward voltage drop
  • High surge current capability
  • Surface mount package
  • High reliability

Benefits

  • Improved efficiency in high-frequency circuits
  • Reduced power loss due to fast switching
  • Increased system reliability under surge conditions
  • Simplified assembly with surface mount technology
  • Extended operational lifespan in demanding environments

Additional Details

The UF1DS features an ultrafast reverse recovery time, typically in the nanosecond range, which minimizes switching losses and improves efficiency in high-frequency applications. The low forward voltage drop contributes to reduced power dissipation and increased overall system performance. This rectifier is designed to withstand high surge currents, providing robust protection against transient voltage spikes. Its surface mount package allows for efficient automated assembly and reduced board space requirements.

The UF1DS is commonly used in applications where fast and efficient rectification is critical. Its robust design ensures reliable operation in harsh environments, making it suitable for industrial and automotive applications.

You May Also Be Interested in

Advanced Micro Devices
Need more? Email Us
Qualcomm
Need more? Email Us
Texas Instruments
Lowest to $10.3384
Maxim Integrated
Need more? Email Us
STMicroelectronics
Lowest to $20.1698
Linear Technology
Lowest to $9.1303
International Rectifier
Need more? Email Us
Altera
Need more? Email Us
Atmel
Lowest to $24.7389

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess