EN
  • EN
  • DE

CY7C1328G-200AXC

Part No CY7C1328G-200AXC
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 4-Mbit (256K x 18) Pipelined DCD Sync SRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1164989-CY7C1328G-200AXC
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7C1328G-200AXC CAD Model

Description

The CY7C1328G-200AXC is a high-performance synchronous pipelined burst SRAM, manufactured by Cypress Semiconductor. This SRAM is designed for high-bandwidth memory applications requiring fast data transfer rates and efficient data handling. It is often utilized in systems where speed and reliability are paramount.

Applications

  • Networking: Used in high-speed routers and switches for packet buffering and routing tables.
  • Telecommunications: Employed in communication equipment for signal processing and data storage.
  • High-Performance Computing: Integrated into servers and workstations as cache memory for CPUs and other high-speed processors.
  • Data Acquisition Systems: Utilized in data acquisition and analysis equipment for fast data storage and retrieval.
  • Medical Imaging: Found in medical imaging devices for real-time image processing and storage.

Features

  • High Bandwidth: Supports high-speed data transfer rates, typically operating at 200 MHz.
  • Synchronous Operation: Operates synchronously with a system clock, ensuring precise timing and data integrity.
  • Pipelined Burst Mode: Pipelined burst mode enables continuous data transfer with minimal latency.
  • On-Chip DLL: Integrated Delay-Locked Loop (DLL) provides clock alignment and skew compensation for reliable high-frequency operation.
  • Separate Read and Write Ports: Dual ports allow simultaneous read and write operations, maximizing bandwidth and efficiency.
  • Low Voltage Operation: Operates at a low voltage, reducing power consumption and simplifying system power design.

Benefits

  • Increased System Throughput: High bandwidth enables faster data processing and improved overall system performance.
  • Reduced Latency: Pipelined burst mode minimizes latency, which is critical for real-time applications.
  • Enhanced Signal Integrity: On-chip DLL ensures reliable operation at high frequencies, even in noisy environments.
  • Lower Power Consumption: Low voltage operation reduces power consumption, which is beneficial for energy-efficient systems and portable devices.
  • Simplified System Design: Integrated features simplify system design and reduce the overall component count.

Technical Specifications

The CY7C1328G-200AXC operates from a single low-voltage power supply (typically 1.8V or 2.5V, depending on the specific configuration). It is available in various packages, including BGA (Ball Grid Array) packages. The operating temperature range is typically 0°C to +70°C. Proper decoupling and power supply filtering are recommended to ensure stable operation.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
Rohm Semiconductor
Zener diode
Lowest to $1.5847
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess