EN
  • EN
  • DE
  • IT

12507WR-06L(P)

Part No 12507WR-06L(P)
Manufacturer YEONHO ELECTRONICS
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer YEONHO ELECTRONICS
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814809-12507WR-06L(P)
Ultra Librarian 3D Model Ultra Librarian 12507WR-06L(P) CAD Model

Description

The 12507WR-06L(P) is a wire-to-board connector manufactured by YEONHO ELECTRONICS. This connector is designed to provide a secure and reliable connection between wires and a printed circuit board (PCB). It's commonly used in various electronic devices and equipment where a detachable wire connection is required.

Applications

  • Consumer Electronics
  • Industrial Control Systems
  • Automotive Electronics
  • Telecommunications Equipment
  • Medical Devices
  • Power Supplies

Features

  • Wire-to-Board Connection: Provides a direct and secure connection between wires and a PCB.
  • Detachable: Allows for easy connection and disconnection of wires for maintenance or replacement.
  • Compact Design: Space-saving design for use in compact electronic devices.
  • Durable Construction: Made with high-quality materials to withstand vibration and mechanical stress.
  • Polarization: Prevents incorrect mating of the connector.

Benefits

  • Reliable Connection: Ensures a stable and secure electrical connection, minimizing signal loss and preventing intermittent failures.
  • Easy Maintenance: Detachable design simplifies maintenance and troubleshooting.
  • Space-Saving: Compact design allows for higher density packaging in electronic devices.
  • Increased Durability: Robust construction ensures long-term reliability in harsh environments.
  • Error Prevention: Polarization feature prevents misconnections, reducing the risk of damage to equipment.

Technical Specifications

  • Manufacturer: YEONHO ELECTRONICS
  • Part Number: 12507WR-06L(P)
  • Number of Positions: Requires consulting the datasheet for the exact number of positions (likely 6, based on the "06" in the part number)
  • Pitch: Requires consulting the datasheet for the exact pitch (distance between pins). Commonly 1.25mm or 2.0mm.
  • Current Rating: Requires consulting the datasheet for the maximum current rating per contact.
  • Voltage Rating: Requires consulting the datasheet for the maximum voltage rating.
  • Wire Gauge: Requires consulting the datasheet for the acceptable wire gauge range.
  • Material: Typically made of a high-temperature thermoplastic for the housing and tin-plated copper alloy for the contacts.
  • Mating Connector: Requires consulting the datasheet to identify the compatible mating connector.

Note: The specific details regarding the number of positions, pitch, current rating, voltage rating, and wire gauge require referencing the official datasheet for the 12507WR-06L(P) connector.

You May Also Be Interested in

Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Phoenix Contact
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
335+ $0.1744 $58.4240
810+ $0.1431 $115.9110
1,250+ $0.1388 $173.5000
1,725+ $0.1342 $231.4950
2,230+ $0.1297 $289.2310
2,980+ $0.1163 $346.5740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,994 pieces
MOQ: 335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess