EN
  • EN
  • DE

GMF25028

Part No GMF25028
Manufacturer YG-1 Tool Company
Catalog OEM Parts (F - I)
Description 4G 4 Flute 30 Degree Helix End Mill
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 992384-GMF25028
Categories OEM Parts(F-I)
Manufacturer YG-1 Tool Company
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GMF25028 CAD Model

Description

The YG-1 Tool Company GMF25028 is a high-performance end mill designed for milling a variety of materials, including steel, stainless steel, and cast iron. It is engineered to provide exceptional cutting performance, long tool life, and superior surface finish. This end mill is suitable for both roughing and finishing operations in a wide range of machining applications.

Applications

  • Milling Steel
  • Milling Stainless Steel
  • Milling Cast Iron
  • Die and Mold Making
  • Aerospace Machining
  • General Machining Applications

Features

  • Material: Made from premium grade solid carbide for high hardness and wear resistance.
  • Coating: Features a high-performance coating to reduce friction, increase tool life, and improve chip evacuation.
  • Geometry: Optimized cutting geometry for efficient material removal and reduced cutting forces.
  • Flute Design: Designed with multiple flutes for increased feed rates and improved surface finish.
  • End Type: Square end design for versatile machining operations.
  • Shank Diameter: Precision ground shank for accurate tool holding and reduced runout.

Benefits

  • Extended Tool Life: High-quality carbide and advanced coating provide exceptional wear resistance, extending tool life and reducing tooling costs.
  • Improved Cutting Performance: Optimized cutting geometry and multiple flutes enable efficient material removal and higher feed rates.
  • Superior Surface Finish: Precision grinding and smooth cutting edges produce a high-quality surface finish.
  • Versatile Application: Suitable for a wide range of materials and machining operations.
  • Reduced Cutting Forces: Optimized geometry reduces cutting forces, minimizing vibration and improving machining accuracy.

Additional Details

The GMF25028 end mill is available in various sizes and configurations to meet specific machining requirements. Proper tool selection and cutting parameters are essential for achieving optimal performance. YG-1 Tool Company recommends using appropriate coolant and lubrication to reduce heat and friction during machining. Regular inspection and maintenance of the end mill are also important to ensure consistent performance and prevent premature failure. The specific dimensions and technical specifications for the GMF25028 end mill can be found in the YG-1 Tool Company catalog or on their website.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Essentra Components
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Panasonic
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess