The YB1210ST25S-2.6G is a surface mount antenna manufactured by YOBON TECHNOLOGIES, INC. It is designed for 2.4GHz - 2.7GHz applications, typically used in Bluetooth, Wi-Fi, and Zigbee devices. This antenna is compact, efficient, and provides reliable performance for wireless communication.
Applications:
- Bluetooth devices
- Wi-Fi enabled products
- Zigbee applications
- Wireless sensor networks
- IoT (Internet of Things) devices
Features:
- Surface mount design
- Compact size
- High efficiency
- 2.4GHz - 2.7GHz frequency range
- RoHS compliant
Benefits:
- Easy integration into PCB designs with surface mount technology.
- Space-saving design suitable for compact devices.
- Reliable wireless connectivity due to high efficiency.
- Versatile application in various wireless standards within the 2.4GHz band.
- Environmentally friendly due to RoHS compliance.
Specifications:
The YB1210ST25S-2.6G has a frequency range of 2.4 GHz to 2.7 GHz. It features a peak gain of typically 2 dBi. It has a VSWR (Voltage Standing Wave Ratio) of less than 2.0. The impedance is 50 ohms. The operating temperature range is -40°C to +85°C. The antenna is designed for reflow soldering. Its small dimensions make it easy to incorporate into densely populated PCBs.