EN
  • EN
  • DE

A3V64S40GTP-G60I

Part No A3V64S40GTP-G60I
Manufacturer Zentel
Catalog SD
Description SD 4Mx16-6 166MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945379-A3V64S40GTP-G60I
Series *
Ultra Librarian 3D Model Ultra Librarian A3V64S40GTP-G60I CAD Model

Description

The A3V64S40GTP-G60I is a 64Mb SDRAM (Synchronous Dynamic Random-Access Memory) chip manufactured by Zentel. It is designed for applications requiring high bandwidth and low latency memory access. This SDRAM chip operates at a speed of 60I, indicating its performance capabilities in demanding environments. The device is commonly used in various embedded systems, networking devices, and consumer electronics.

Applications

  • Embedded systems
  • Networking devices
  • Consumer electronics (e.g., set-top boxes, digital TVs)
  • Industrial control systems
  • Automotive applications

Features

  • Capacity: 64Mb
  • Organization: Configured for optimal data access
  • Operating frequency: Specified for high-speed performance
  • Low power consumption
  • RoHS compliant

Benefits

  • High-speed data access for improved system performance.
  • Efficient memory utilization in embedded applications.
  • Reduced power consumption for longer battery life in portable devices.
  • Reliable operation in harsh environments.
  • Environmentally friendly due to RoHS compliance.

Additional Details

The A3V64S40GTP-G60I is designed to provide high-speed memory access with low latency, making it suitable for applications requiring real-time data processing. Its low power consumption makes it ideal for portable devices and energy-efficient systems. The chip is organized to optimize data access and ensure efficient memory utilization. It is commonly used in embedded systems, networking devices, and consumer electronics such as set-top boxes and digital TVs. Zentel's A3V64S40GTP-G60I SDRAM chip meets industry standards for performance and reliability. It is available in a standard package for easy integration into existing circuit designs. This SDRAM chip is also suitable for industrial control systems and automotive applications, where reliable operation is critical.

You May Also Be Interested in

Samsung
SD 32Mx16-75 133MHz
Need more? Email Us
Samsung
SD 16Mx16-75 PC133 CL3
Lowest to $1.9623
ISSI, Integrated Silicon Solution Inc
SD 8Mx16-6 166MHz
Lowest to $1.6320
Samsung
SD 8Mx16-75 133MHz CL3 Pb-Free
Need more? Email Us
Hynix Semiconductor
SD 16Mx16 143MHz Pb-Free TSOPII
Need more? Email Us
Samsung
SD 16Mx16 133MHz Pb-Free
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H 133MHz low power
Need more? Email Us
Mosel Vitelic, Corp
SD 16Mx16-7 133MHz Ind
Need more? Email Us
Samsung
SD 16Mx16 133MHz
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess