EN
  • EN
  • DE

FMMT625

Part No FMMT625
Manufacturer Zetex Semiconductors
Description NPN SILICON POWER (SWITCHING) TRANSISTORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zetex Semiconductors
Win Source Part Number 1174812-FMMT625
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FMMT625 CAD Model

Description

The FMMT625 is a high-voltage, high-current NPN transistor manufactured by Zetex Semiconductors (now part of Diodes Incorporated). This transistor is designed for use in a variety of switching and amplification applications where high voltage and current handling capabilities are required. Its robust design and performance characteristics make it suitable for demanding industrial and automotive applications.

Applications

  • High-Voltage Switching: Used in switching circuits for controlling high-voltage loads, such as relays and solenoids.
  • Motor Control: Employed in motor control circuits for driving small to medium-sized DC motors.
  • Lighting Control: Used in lighting control systems for switching and dimming applications.
  • Power Amplification: Utilized in power amplifier stages for boosting signal strength.
  • Automotive Applications: Integrated into automotive electronic systems for various switching and control functions.

Features

  • High Voltage Rating: VCEO of 300V, enabling use in high-voltage circuits.
  • High Current Capability: Continuous collector current (IC) of 2A, suitable for driving high-current loads.
  • Low Saturation Voltage: VCE(sat) of typically 0.25V at 1A, minimizing power dissipation.
  • High Gain: High DC current gain (hFE) ensures efficient amplification.
  • Small Signal Package: Available in a compact SOT-23 package for space-saving designs.

Benefits

  • Reliable High-Voltage Operation: High voltage rating provides reliable performance in demanding high-voltage applications.
  • Efficient Switching: Low saturation voltage reduces power dissipation and improves efficiency.
  • High Current Handling: Ability to handle high currents makes it suitable for driving a variety of loads.
  • Compact Design: Small package allows for use in space-constrained applications.
  • Versatile Application: Suitable for a wide range of switching and amplification applications.

Additional Details

The FMMT625 is commonly used in applications requiring a combination of high voltage and current handling capabilities. The SOT-23 package allows for surface mount assembly, making it suitable for automated manufacturing processes. This transistor is designed to operate over a wide temperature range, typically from -55°C to +150°C, ensuring reliable performance in harsh environments. It is RoHS compliant, meaning it meets environmental standards for hazardous substance control. Diodes Incorporated provides detailed datasheets and application notes to support designers in implementing the FMMT625 in their circuits.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess