EN
  • EN
  • DE

FZT491

Part No FZT491
Manufacturer Zetex Semiconductors
Description NPN SILICON PLANAR MEDIUM POWER TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zetex Semiconductors
Win Source Part Number 1176300-FZT491
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FZT491 CAD Model

Description

The FZT491 is a high-performance NPN silicon planar medium power transistor manufactured by Zetex Semiconductors (now Diodes Incorporated). It is designed for use in a variety of amplifier and switching applications where high gain and low saturation voltage are required.

Applications

  • Medium Power Amplifiers: Used to amplify signals in various electronic circuits.
  • Switching Circuits: Employed in switching applications for efficient and reliable performance.
  • Line Drivers: Used to drive signals over long distances with minimal signal degradation.
  • Motor Control: Utilized in motor control circuits for efficient and precise control of motor speed and direction.
  • Interface Circuits: Used as an interface between different electronic circuits.

Features

  • High Gain: Provides high current gain for efficient amplification.
  • Low Saturation Voltage: Ensures minimal power loss in switching applications.
  • High Collector Current: Capable of handling relatively high collector currents.
  • Low On-Resistance: Reduces power dissipation and improves efficiency.
  • Surface Mount Package: Designed for automated assembly on printed circuit boards (PCBs).

Benefits

  • Efficient Amplification: High gain allows for efficient amplification of signals.
  • Reduced Power Loss: Low saturation voltage minimizes power loss in switching applications.
  • Improved Performance: High collector current and low on-resistance enhance overall circuit performance.
  • Easy Assembly: Surface mount package facilitates automated assembly, reducing manufacturing costs.
  • Reliable Operation: Ensures consistent and dependable operation in various environments.

Technical Specifications

The FZT491 has a collector-emitter voltage (VCEO) rating of 150V and a collector current (IC) rating of 1A. The typical DC current gain (hFE) is high, ensuring efficient amplification. The transistor is available in a SOT-223 surface mount package. It features low saturation voltage and is designed for medium power applications.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9196 $59.7740
155+ $0.7546 $116.9630
240+ $0.7310 $175.4400
330+ $0.7075 $233.4750
425+ $0.6839 $290.6575
570+ $0.6131 $349.4670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess