EN
  • EN
  • DE

BC807-40W,135

Part No BC807-40W,135
Manufacturer Nexperia USA Inc.
Catalog RF Transistors (BJT)
Description TRANS PNP 45V 0.5A SOT323  /  Bipolar (BJT) Transistor PNP 45 V 500 mA 80MHz 200 mW Surface Mount SOT-323
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Transistor Type PNP
Current - Collector (Ic) (Max) 500 mA
Voltage - Collector Emitter Breakdown (Max) 45 V
Vce Saturation (Max) @ Ib, Ic 700mV @ 50mA, 500mA
Current - Collector Cutoff (Max) 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 250 @ 100mA, 1V
Power - Max 200 mW
Frequency - Transition 80MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Package / Case SC-70, SOT-323
Supplier Device Package SOT-323
Base Product Number BC807
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Names 934024260135,BC807-40W /T3,BC807-40W /T3-ND
Standard Package 10,000
Win Source Part Number 959618-BC807-40W,135
Ultra Librarian 3D Model Ultra Librarian BC807-40W,135 CAD Model

Description

The BC807-40W,135 is a PNP bipolar transistor from Nexperia USA Inc. that is part of the automotive AEC-Q101 series.

  • Package: Tape and reel
  • Standard Package: 10,000
  • Maximum Power: 200mW
  • Maximum Collector Current: 500mA
  • Collector-Emitter Breakdown Voltage: 45V
  • DC Current Gain: 250 @ 100mA and 1V
  • Current Cutoff: 100nA
  • Transition Frequency: 80MHz
  • Mounting: SMD (SMT)
  • Temperature Range: 150 degrees Celsius (TJ)

You May Also Be Interested in

MACOM Technology Solutions
TRANS RF NPN 30V 150MA 305A-01
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 63V
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 150W 906MHZ-1215MHZ
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,90W,3.1-3.5GHZ,2US,10
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2358 $50.6970
455+ $0.2209 $100.5095
705+ $0.2135 $150.5175
1,010+ $0.1985 $200.4850
1,310+ $0.1911 $250.3410
1,635+ $0.1836 $300.1860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 370,545 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess