EN
  • EN
  • DE

FZT605

Part No FZT605
Manufacturer Zetex Semiconductors
Description NPN SILICON PLANAR MEDIUM POWER DARLINGTON TRANSISTORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Zetex Semiconductors
Win Source Part Number 1176307-FZT605
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FZT605 CAD Model

Description

The FZT605 is a high-performance NPN transistor manufactured by Diodes Incorporated (formerly Zetex Semiconductors). It's designed for various amplification and switching applications requiring high current gain and low saturation voltage.

Applications:

  • Medium Power Amplification: Amplifying signals in audio and RF circuits.
  • Switching Applications: Used as a switch in various electronic circuits.
  • Motor Control: Driving small motors and relays.
  • Line Drivers: Transmitting signals over long lines.
  • LED Drivers: Controlling the current to LEDs.

Features:

  • High Current Gain (hFE): Provides high amplification for weak signals.
  • Low Saturation Voltage (VCE(sat)): Minimizes power loss when used as a switch.
  • High Collector Current (IC): Handles relatively high currents for driving various loads.
  • Small Signal Switching or Amplification: Suitable for a range of applications.
  • SOT-223 Package: Provides good power dissipation capability.

Benefits:

  • Improved Signal Amplification: High current gain enhances signal strength.
  • Efficient Switching: Low saturation voltage minimizes power loss in switching applications.
  • Versatile Usage: Suitable for a wide range of amplification and switching applications.
  • Good Power Dissipation: SOT-223 package allows for higher power handling compared to smaller packages.
  • Simplified Circuit Design: Easy to integrate into various circuits.

Additional Details:

The FZT605 typically operates with a collector-emitter voltage (VCEO) and collector current (IC) that are specified in the device's datasheet. It's important to consider these ratings when selecting the transistor for a specific application. The transistor's high current gain makes it particularly useful in applications where a small base current is required to control a larger collector current. The SOT-223 package provides good thermal performance, allowing the transistor to dissipate heat effectively. Proper biasing is essential for optimal performance and stability. Refer to the datasheet for detailed electrical characteristics and application guidelines.

The device's high gain-bandwidth product enables good performance in high-frequency applications.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2691 $57.8565
525+ $0.2218 $116.4450
810+ $0.2148 $173.9880
1,115+ $0.2079 $231.8085
1,440+ $0.2010 $289.4400
1,925+ $0.1802 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess