EN
  • EN
  • DE

ZXMP6A18K

Part No ZXMP6A18K
Manufacturer Zetex Semiconductors
Catalog Electronic Wholesale
Description 60V P-channel enhancement mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zetex Semiconductors
Win Source Part Number 1283502-ZXMP6A18K
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZXMP6A18K CAD Model

Description

The ZXMP6A18K is a P-Channel enhancement mode MOSFET from Diodes Incorporated (formerly Zetex Semiconductors). It is designed for load switching and power management applications where low on-resistance and efficient switching are critical. This MOSFET is available in a SOT23 package, enabling compact designs.

Applications:

  • Load switching: Controlling power to various loads in portable devices and other electronic circuits.
  • Power management: Regulating voltage and current in power supplies and battery management systems.
  • High-side switching: Commonly used as a high-side switch due to its P-Channel configuration.
  • Battery protection: Used in battery management systems for over-charge and over-discharge protection.
  • Portable devices: Ideal for smartphones, tablets, and other battery-powered devices requiring efficient power control.

Features:

  • P-Channel MOSFET: Allows for efficient high-side switching.
  • Low on-resistance (Rds(on)): Minimizes power loss and enhances overall efficiency.
  • Low gate threshold voltage (Vgs(th)): Simplifies gate driving with low voltage logic.
  • Small SOT23 package: Enables compact and space-saving designs.
  • 18V Drain-Source Voltage (Vds): Suitable for applications with voltages up to 18V.

Benefits:

  • High efficiency: Low Rds(on) reduces power dissipation, improving energy efficiency.
  • Compact design: The small SOT23 package facilitates integration into space-constrained applications.
  • Easy to drive: Low threshold voltage makes gate driving easier and more efficient.
  • Improved battery life: Enhances battery life in portable devices by reducing power losses.
  • Simplified circuitry: Reduces the complexity of power management circuits.

Technical Specifications:

The ZXMP6A18K has a maximum drain-source voltage (Vds) of 18V, a gate-source voltage (Vgs) of ±10V, and a continuous drain current (Id) that varies depending on the operating temperature and mounting conditions. The on-resistance (Rds(on)) is typically specified at different gate-source voltages. Key parameters also include input capacitance (Ciss), output capacitance (Coss), and gate charge (Qg). The SOT23 package impacts thermal resistance and, consequently, maximum power dissipation. Consult the official Diodes Incorporated datasheet for detailed electrical characteristics, thermal performance, and application guidelines.

You May Also Be Interested in

Atmel
Lowest to $8.5447
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Renesas Electronics America
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Intersil Corporation
Lowest to $5.0142
Renesas Electronics America
Need more? Email Us
Semtech Corporation
Need more? Email Us
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3058 $58.7610
110+ $1.0715 $117.8650
170+ $1.0380 $176.4600
230+ $1.0045 $231.0350
300+ $0.9711 $291.3300
400+ $0.8706 $348.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,010 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess