EN
  • EN
  • DE

Z0221524VSCR50A5

Part No Z0221524VSCR50A5
Manufacturer Zilog
Catalog Interface - Modems - ICs and Modules
Description Single Chip Modem with Integrated Controller, Data Pump, and Analog Front End
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Zilog
Packaging Tube
Part Status Obsolete(EOL)
Data Format V.21, V.22, V.23, Bell 103, Bell 212A
Baud Rates 2.4k
Operating Supply Voltage 4.5 V ~ 5.5 V
Mounting SMD
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLCC
RoHS State Request Verification
Win Source Part Number 1282660-Z0221524VSCR50A5
Manufacturer Homepage www.zilog.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 25
Family Name Z02215
Introduction Date August 09, 2002
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian Z0221524VSCR50A5 CAD Model

Description

The Zilog Z0221524VSCR50A5 is an integrated circuit with data format V.21, V.22, V.23, Bell 103, Bell 212A. Bold the product name (e.g., Z0221524VSCR50A5) and manufacturer (e.g., Zilog).

  • Data Format: V.21, V.22, V.23, Bell 103, Bell 212A
  • Package: 44-LCC (J-Lead)
  • Mounting: SMD
  • Supply Voltage: 4.5V to 5.5V
  • Baud Rate: 2.4k
  • Status: Obsolete
  • Estimated EOL Date: Obsolete
  • Introduction Date: August 09, 2002
  • ECCN: EAR99
  • Country of Origin: Taiwan
  • Alternative Parts: Z0221524VSCR50A5TR and Z0221524VSGR50A5
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Quantity: 25

You May Also Be Interested in

Silicon Labs
IC ISOMODEM FCC LINE-SIDE 8SOIC
Lowest to $2.6115
Silicon Labs
Need more? Email Us
Silicon Labs
Direct Access Arrangement 16-Pin SOIC / IC SI2400 LINE-SIDE DAA 16SOIC
Lowest to $1.0164
Silicon Labs
Lowest to $29.6731
ON Semiconductor
IC MODEM S-FSK HALFDUPLEX 28PLCC
Lowest to $16.5939
Silicon Labs
Lowest to $24.0413
ON Semiconductor
IC MODEM S-FSK HALFDUPLEX 28PLCC
Lowest to $9.8706
Silicon Labs
Need more? Email Us
Intersil
Lowest to $1.0453

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess