EN
  • EN
  • DE

Z84C2010VEC

Part No Z84C2010VEC
Manufacturer Zilog
Catalog Interface - Specialized
Description Parallel Input/Output
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Zilog
Series Z80
Packaging Tube
Part Status Obsolete(EOL)
Applications I/O Controller
Manufacturer Package 44-PLCC
Mounting SMD
RoHS State Request Verification
Win Source Part Number 1282749-Z84C2010VEC
Manufacturer Homepage www.zilog.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 25
Family Name Z84C2010
Introduction Date August 26, 2000
Country of Origin Taiwan
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian Z84C2010VEC CAD Model

Description

The Z84C2010VEC is an I/O controller manufactured by Zilog.

  • Product Name: Z84C2010VEC
  • Type: I/O Controller
  • Manufacturer: Zilog
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Package: 44-PLCC
  • RoHS State: Request Verification
  • Family Name: Z84C2010

You May Also Be Interested in

Infineon Technologies
SAB82538 - HSCX HIGH-LEVEL SERI / Interface
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us
Toshiba Semiconductor and Storage
IC
Lowest to $6.6030
Harris Corporation
PROGRAMMABLE DMA CONTROLLER / CMOS DMA Controller Interface 40-CERDIP
Need more? Email Us
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Texas Instruments
PATTI / Interface
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224
Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED / Interface
Lowest to $4.6928
NXP / Nexperia
IC INTERFACE SPECIALIZED 40MHZ / Interface
Lowest to $586.4662

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess