EN
  • EN
  • DE

Z86C2112PSC

Part No Z86C2112PSC
Manufacturer Zilog
Catalog Electronic Wholesale
Description 8K ROM Z8 CMOS MICROCONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Zilog
Win Source Part Number 1282784-Z86C2112PSC
Manufacturer Homepage www.zilog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian Z86C2112PSC CAD Model

Description

The Z86C2112PSC is a member of the Z8® family of microcontrollers from Zilog. The Z8 family is known for its efficient architecture and versatility in a wide range of embedded control applications. The Z86C2112PSC combines a powerful CPU core with on-chip memory and peripherals to provide a complete solution for many control tasks.

Applications:

  • Industrial Control Systems: Used in industrial automation equipment, such as programmable logic controllers (PLCs) and motor controllers.
  • Consumer Electronics: Employed in various consumer electronics products, such as remote controls, toys, and appliances.
  • Security Systems: Utilized in security systems for access control and alarm monitoring.
  • Automotive Electronics: Used in automotive applications, such as engine control and dashboard displays.
  • Instrumentation: Employed in instruments such as multimeters and oscilloscopes.

Features:

  • Z8 CPU Core: Based on the Zilog Z8 CPU core, known for its efficient instruction set and interrupt handling.
  • On-Chip Memory: Includes on-chip ROM (Read-Only Memory) or EPROM (Erasable Programmable Read-Only Memory) for program storage.
  • RAM (Random Access Memory): Includes on-chip RAM for data storage.
  • I/O Ports: Provides a variety of input/output (I/O) ports for interfacing with external devices.
  • Timers/Counters: Includes timers and counters for timing and counting functions.
  • Serial Communication Interface: Features a serial communication interface (SCI) for communication with other devices.

Benefits:

  • Versatile Control Solution: The combination of a powerful CPU core, on-chip memory, and peripherals makes it suitable for a wide range of control applications.
  • Efficient Code Execution: The Z8 CPU core provides efficient code execution, minimizing power consumption.
  • Simplified System Design: On-chip memory and peripherals reduce the need for external components, simplifying system design.
  • Easy to Program: The Z8 architecture is relatively easy to program, allowing for rapid development of embedded applications.
  • Robust Interrupt Handling: Flexible and robust interrupt handling capability.

Additional Details:

The Z86C2112PSC is typically available in a DIP (Dual In-line Package) or surface-mount package. Key specifications include the clock frequency, memory size, number of I/O ports, and operating voltage. The datasheet should be consulted for detailed electrical and mechanical specifications, as well as programming information.

You May Also Be Interested in

Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $77.5832 $77.5832
2+ $63.6581 $127.3162
3+ $61.6688 $185.0064
4+ $59.6795 $238.7180
6+ $57.6902 $346.1412
7+ $51.7222 $362.0554
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,010 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess