EN
  • EN
  • DE

Z8F0411HH020SC

Part No Z8F0411HH020SC
Manufacturer Zilog
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 20SSOP / MCU 8-bit eZ8 CISC 4KB Flash 3.3V 20-Pin SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Zilog
Series Encore! XP
Packaging Tube
Part Status Obsolete(EOL)
Core Processor eZ8
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, IrDA, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 11
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage 2.7 V ~ 3.6 V
Oscillator Type Internal
Operating Temperature Range 0°C ~ 70°C (TA)
Package 20-SSOP (0.209", 5.30mm Width)
Win Source Part Number 800287-Z8F0411HH020SC
Popularity Medium
Supply and Demand Status Limited
Family Name Z8F0411
Introduction Date September 30, 2003
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian Z8F0411HH020SC CAD Model

Description

The Z8F0411HH020SC is a microcontroller from Zilog's Encore! series. These microcontrollers are known for their Flash memory, making them highly adaptable to various embedded applications. The Z8F0411HH020SC offers a combination of performance and features suitable for controlling devices and systems across different industries.

Applications:

  • Industrial Control Systems: Used in programmable logic controllers (PLCs) and other industrial automation equipment for precise control of machinery and processes.
  • Consumer Electronics: Integrated into home appliances, remote controls, and other consumer devices to manage functionalities and user interfaces.
  • Embedded Systems: Applied in various embedded systems requiring efficient processing power and real-time response capabilities.
  • Security Systems: Deployed in alarm systems, access control systems, and surveillance equipment for reliable operation and security management.
  • Motor Control: Used in controlling the speed and direction of motors in various applications, such as robotics and automation.

Features:

  • High-Performance CPU: Features a fast and efficient central processing unit optimized for embedded control tasks.
  • On-Chip Flash Memory: Includes internal Flash memory for program storage and data handling, allowing for easy updates and reprogramming.
  • Multiple I/O Ports: Equipped with a variety of input/output ports that support digital and analog signals, facilitating communication with external devices and sensors.
  • Timers and Counters: Integrated timers and counters enable precise timing control and event management, crucial for real-time applications.
  • Serial Communication Interfaces: Supports UART, SPI, and I2C serial communication protocols for seamless integration with other devices and systems.
  • Interrupt Handling: Advanced interrupt handling capabilities allow for quick responses to external events, ensuring real-time performance.
  • Low Power Consumption: Designed for energy efficiency, making it suitable for battery-powered and portable applications.

Benefits:

  • Enhanced System Performance: The high-performance CPU and efficient Flash memory architecture enable faster execution of control algorithms and real-time responses.
  • Simplified System Design: Integrated peripherals such as timers, counters, and serial communication interfaces reduce the need for external components, simplifying system design and lowering costs.
  • Increased Reliability: Robust design and error-correction mechanisms enhance the reliability of the microcontroller, ensuring stable operation in harsh environments.
  • Reduced Power Consumption: Low-power operation extends battery life in portable devices and reduces energy costs in stationary applications.
  • Greater Flexibility: The availability of multiple I/O ports and communication interfaces provides flexibility in interfacing with a wide range of sensors, actuators, and other devices.

The Z8F0411HH020SC Microcontroller combines performance, integration, and reliability, making it a solid choice for diverse embedded control applications. Its Flash memory facilitates easy updates and reprogramming, which is crucial for modern electronic devices and systems.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6928 $61.0064
30+ $3.8508 $115.5240
47+ $3.7307 $175.3429
64+ $3.6094 $231.0016
83+ $3.4893 $289.6119
111+ $3.1289 $347.3079
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 536 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess