EN
  • EN
  • DE

Z8F0422PJEG

Part No Z8F0422PJEG
Manufacturer Zilog
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Zilog
Win Source Part Number 417668-Z8F0422PJEG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian Z8F0422PJEG CAD Model

Description

The Z8F0422PJEG is a microcontroller from Zilog's Encore! XP® series. These microcontrollers are designed for a wide array of embedded applications, providing a balance of performance, low power consumption, and integrated peripherals. The Z8F0422PJEG is built around Zilog's enhanced Z8 core, which offers efficient processing capabilities for various control and monitoring tasks.

Applications

  • Remote Controls: Commonly used in remote controls for televisions, audio systems, and other consumer electronics.
  • Small Appliances: Integrated into the control systems of small appliances such as coffee makers, blenders, and toasters.
  • Lighting Control: Employed in lighting control systems for dimming, switching, and energy management.
  • Security Systems: Used in simple security devices such as door and window sensors.
  • Thermostats: Integrated into thermostats for temperature control in residential and commercial buildings.

Features

  • Z8F Core: Utilizes Zilog's enhanced Z8 core, offering efficient instruction execution and processing capabilities.
  • Flash Memory: 4KB of Flash memory for program storage, allowing for firmware updates and customization.
  • SRAM: Integrated SRAM for data storage, providing quick access to frequently used variables.
  • Timers/Counters: Includes multiple timers/counters for precise timing and event management.
  • UART: Incorporates a Universal Asynchronous Receiver/Transmitter (UART) for serial communication with other devices.
  • SPI: Supports Serial Peripheral Interface (SPI) for communication with external peripherals such as sensors and memory devices.
  • I2C: Includes Inter-Integrated Circuit (I2C) interface for communication with various sensors and other ICs.
  • ADC: Features an Analog-to-Digital Converter (ADC) for converting analog signals into digital values.
  • GPIO: Provides General Purpose Input/Output (GPIO) pins for interfacing with external components and devices.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications and energy-efficient designs.

Benefits

  • Versatile: Suitable for a wide range of applications due to its balance of processing power and integrated peripherals.
  • Efficient Performance: The Z8 core delivers efficient instruction execution, enhancing application performance.
  • Simplified Design: Integrated memory and peripherals reduce the need for external components, simplifying board design.
  • Low Power Consumption: Extends battery life in portable devices and minimizes energy usage in stationary applications.
  • Flexible Communication: Supports UART, SPI, and I2C interfaces for versatile communication options.
  • Analog Interface: Integrated ADC allows direct interfacing with analog sensors and signals.
  • Development Support: Supported by Zilog's development tools, simplifying software development and debugging.

Additional Details

The Z8F0422 microcontroller typically operates within a supply voltage range of 2.7V to 3.6V. It is often packaged in a small outline package (SOP) or a quad flat pack (QFP). The integrated ADC commonly features a 10-bit resolution. The operating temperature range is usually between -40°C to +85°C, making it suitable for a wide array of environments. The interrupt structure facilitates the efficient handling of external events and timer expirations. In summary, the Z8F0422PJEG microcontroller delivers a blend of processing power, integrated peripherals, and low power characteristics, making it a suitable choice for diverse embedded applications requiring cost-effectiveness and reliability.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.1312 $65.6560
11+ $10.7750 $118.5250
17+ $10.4377 $177.4409
23+ $10.1016 $232.3368
30+ $9.7644 $292.9320
40+ $8.7549 $350.1960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess