EN
  • EN
  • DE

Z8F6401AN020EC

Part No Z8F6401AN020EC
Manufacturer Zilog
Catalog Embedded - Microcontrollers
Description Z8 Encore Microcontrollers with Flash Memory and 10-Bit A/D Converter | IC MCU 8BIT 64KB FLASH 44QFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Zilog
Packaging Tray
Status Obsolete
Core Processor eZ8
Data Bus Width 8-Bit
Speed 20MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
The number of I/O 31
Program Memory Size 64KB
Program Memory Type FLASH
Date RAM Size 4K x 8
Supply Voltage 3V ~ 3.6V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 44-LQFP
Supplier Device Package 44-QFP
Family Part Number Z8F6401
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1282834-Z8F6401AN020EC
Manufacturer Homepage www.zilog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian Z8F6401AN020EC CAD Model

Description

The Z8F6401AN020EC is a member of the Encore! XP® series of microcontrollers from Zilog. This microcontroller is based on the Z8 core and features 64KB of Flash memory and 4KB of SRAM. It is designed for a wide range of embedded control applications.

Applications:

  • Motor Control: Controlling the speed and position of motors.
  • Industrial Control: Implementing control algorithms in industrial equipment.
  • Home Automation: Controlling appliances and devices in smart homes.
  • Consumer Electronics: Managing functions in consumer electronic products.
  • Security Systems: Implementing security and access control systems.

Features:

  • Z8 Core: Executes instructions efficiently.
  • 64KB Flash Memory: Stores program code and data.
  • 4KB SRAM: Provides working memory for the CPU.
  • Timers/Counters: Implements timing and counting functions.
  • UART: Supports serial communication.
  • SPI: Supports serial peripheral interface.
  • I2C: Supports inter-integrated circuit communication.
  • ADC: Converts analog signals to digital values.
  • PWM: Generates pulse-width modulated signals.

Benefits:

  • High Performance: Z8 core provides efficient execution.
  • Large Memory: Sufficient memory for complex applications.
  • Versatile Peripherals: Supports a wide range of interfaces and functions.
  • Low Power Consumption: Suitable for battery-powered applications.

Additional Details:

The Z8F6401AN020EC is typically available in a DIP or SOIC package. It operates from a 3.3V or 5V power supply. The clock frequency is 20MHz. The device can be programmed using a variety of tools. Consult the datasheet for detailed electrical characteristics, pin assignments, and programming information. Proper design and layout are essential for optimal performance.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess