The CJU02N60 is an N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by ZP Semiconductor. It is designed for high-voltage, high-speed switching applications.
Applications
- Switch Mode Power Supplies (SMPS)
- Power Factor Correction (PFC) circuits
- Uninterruptible Power Supplies (UPS)
- DC-DC converters
- Motor control
Features
- Low on-resistance (RDS(on)) minimizing conduction losses
- High switching speed reducing switching losses
- High avalanche ruggedness
- RoHS compliant
Benefits
- Improved energy efficiency.
- Reduced heat generation.
- Increased system reliability.
- Meets environmental standards.
Detailed Specifications
The CJU02N60 has a drain-source voltage (VDSS) rating of 600V and a continuous drain current (ID) rating of 2A. The gate-source voltage (VGS) is rated at ±30V. The on-resistance (RDS(on)) is typically 4.5 ohms at VGS = 10V. The total gate charge (Qg) is around 8 nC. The device is packaged in a TO-251 or TO-252 package. The operating temperature range is -55°C to +150°C. The low on-resistance contributes to reduced power dissipation. The high avalanche ruggedness makes it durable. Due to it being END-OF-LIFE, replacement parts are recommended for new designs.