EN
  • EN
  • DE

PMV65UN

Part No PMV65UN
Manufacturer ZP Semiconductor
Description 20 V, single N-channel Trench MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ZP Semiconductor
Win Source Part Number 1239148-PMV65UN
Manufacturer Homepage zpsemi.com/
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PMV65UN CAD Model

Description

The PMV65UN is a N-channel enhancement mode Field-Effect Transistor (FET) produced by ZP Semiconductor using Trench MOSFET technology. This device is designed to provide high efficiency and low on-state resistance (RDS(on)) in a small SOT-23 (TO-236AB) package. It is suitable for various applications, including load switching, DC-DC converters, and power management circuits.

Applications:

  • Load switch
  • DC-DC conversion
  • Power management
  • Portable devices
  • Battery management systems

Features:

  • Trench MOSFET technology
  • Low on-state resistance (RDS(on))
  • Small SOT-23 package
  • Logic level gate drive
  • Fast switching speed

Benefits:

  • High Efficiency: Low RDS(on) minimizes power losses, improving overall efficiency.
  • Compact Design: SOT-23 package allows for high-density circuit design.
  • Logic Level Compatibility: Gate threshold voltage is compatible with logic-level signals, simplifying circuit design.
  • Fast Switching: Enables high-frequency operation in switching applications.
  • Reduced Heat Dissipation: Lower RDS(on) contributes to less heat generation.

The PMV65UN's trench MOSFET structure ensures low on-state resistance, reducing conduction losses and enhancing efficiency. Its gate-source threshold voltage (VGS(th)) is tailored for logic-level gate drive, simplifying interfacing with microcontrollers and other logic devices. The device is designed to withstand a specified drain-source voltage (VDS) and gate-source voltage (VGS), ensuring reliable operation within its intended application range.

The SOT-23 package is ideal for space-constrained applications, enabling high-density component placement on printed circuit boards. The PMV65UN is Pb-free and RoHS compliant, adhering to environmental standards.

Technical Specifications (Typical):

  • VDS (Drain-Source Voltage): 30V
  • VGS (Gate-Source Voltage): ±20V
  • ID (Continuous Drain Current): 2.9A (depending on mounting conditions)
  • RDS(on) (On-State Resistance): 68 mΩ at VGS = 4.5V
  • RDS(on) (On-State Resistance): 105 mΩ at VGS = 2.5V
  • PD (Power Dissipation): 0.83W (depending on mounting conditions)

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess