Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Type Multiplexer
Input CML, LVDS, PECL
Output LVDS
Frequency - Max 2GHz
Supply Voltage (V) 2.375V ~ 2.625V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 44-VFQFN Exposed Pad, 44-MLF
Supplier Device Package 44-MLF (7x7)
Family Part Number SY89465
Manufacturer Pack Quantity 260
MSL Level 2 (1 Year)
Win Source Part Number 1263166-SY89465UMY
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY89465UMY CAD Model

Description

The SY89465UMY from Microchip Technology is a state-of-the-art, precision-engineered integrated circuit designed to meet the demanding requirements of high-speed communication and data processing applications. This product is part of Microchip's high-performance portfolio, which is renowned for its reliability, durability, and cutting-edge technology.

Key Features

  • High-Speed Performance: The SY89465UMY offers exceptional data transmission speeds, making it an ideal choice for applications requiring rapid data processing and communication.
  • Low Power Consumption: Designed with power efficiency in mind, this device maintains high performance while minimizing power draw, thereby reducing the overall energy footprint of the systems in which it is implemented.
  • Advanced Technology: Utilizing Microchip's latest technological advancements, the SY89465UMY provides enhanced functionality and improved operational stability.
  • Versatility: The flexible design and configurable options make this product suitable for a wide range of applications, from networking equipment to high-speed computing systems.

Applications

The SY89465UMY can be utilized in various applications that require high-speed signal processing, such as:

  • Data centers and server farms
  • Telecommunication infrastructure
  • High-performance computing (HPC) systems
  • Advanced networking equipment
  • Industrial control systems

Quality and Reliability

Microchip Technology is committed to delivering products of the highest quality. The SY89465UMY has undergone rigorous testing and quality control measures to ensure it meets the industry's highest standards for performance and reliability. Customers can trust this product to perform consistently in the most challenging environments and applications.

Technical Support and Resources

Microchip Technology provides extensive technical support and resources to help customers integrate the SY89465UMY into their designs with ease. Detailed datasheets, application notes, and design guides are available, along with a dedicated support team to assist with any technical inquiries.

You May Also Be Interested in

NXP / Nexperia
IC CLK BUFFER 1:18 250MHZ 32LQFP / Clock Fanout Buffer (Distribution) IC 1:18 250 MHz 32-LQFP
Need more? Email Us
ECAD model for PCK942PBD,128
NXP / Nexperia
IC CLK BUFFER 2:5 1GHZ 20TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 1 GHz 20-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
ECAD model for PCKEL14PW,118
Infineon Technologies
IC CLK BUFFER 1:10 150MHZ 32TQFP / Clock Fanout Buffer (Distribution) IC 1:10 150 MHz 32-TQFP
Need more? Email Us
ECAD model for CY2HH8110AXCT
ON Semiconductor
IC CLK BUFFER 1:6 7GHZ 32QFN
Need more? Email Us
ECAD model for NB7L585RMNG
Renesas Electronics America
IC CLK BUF 2:10 2.5GHZ 32VFQFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 2.5 GHz 32-VFQFN Exposed Pad
Lowest to $9.4677
ECAD model for 853S111BKILF
Renesas Electronics America
IC CLK BUFFER 1:10 166MHZ 20SSOP
Need more? Email Us
ECAD model for 74FCT3807EPYG
Microchip Technology
1.5GHz Precision, LVPECL 1:5 Fanout with 2:1 MUX and Fail Safe Input with Internal Termination | IC CLK BUFFER 2:5 2GHZ 32MLF
Need more? Email Us
ECAD model for SY89846UMG
Renesas Electronics America
IC CLK BUFFER 1:3 200MHZ 10DFN / Clock Clock Buffer IC 1:3 200 MHz 10-WFDFN Exposed Pad
Lowest to $1.3970
ECAD model for 5PB1203NTGK
Renesas Electronics America
IC CLK BUF 2:10 2.5GHZ 32VFQFPN
Need more? Email Us
ECAD model for 8T53S111NLGI
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
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
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
Lowest to $6.3924
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
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
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate