Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type Current Feedback
Number of Circuits 2
SR - Slew Rate 7000 V/μs
GBP - Gain Bandwidth Product 2.2GHz
-3db Bandwidth 300MHz
Current - Input Bias 6μA
Voltage - Input Offset 700μV
Operating Supply Current 8.3mA
Output Current per Channel 145mA
Dual Supply Voltage (±) 10 V ~ 30 V, ±5 V ~ 15 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-PowerSOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO PowerPad
RoHS State Request Verification
Win Source Part Number 1267012-THS3062DDA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name THS3062
Introduction Date July 01, 2005
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian THS3062DDA CAD Model

Description

Product Overview: THS3062DDA High-Speed Amplifier

The THS3062DDA, from Texas Instruments, is a high-performance, dual high-speed amplifier designed to deliver exceptional speed and accuracy for a wide range of applications. Its high slew rate and low noise make it an ideal choice for high-frequency signal processing tasks.

Key Features

  • High Bandwidth: The THS3062DDA offers an impressive bandwidth of 420 MHz at a gain of +2, enabling it to handle high-speed signals with ease.
  • Fast Slew Rate: With a slew rate of 1900 V/µs, this amplifier ensures rapid response to changes in input signals, which is crucial for maintaining signal fidelity in fast-switching applications.
  • Low Distortion: The device boasts a low harmonic distortion, making it suitable for high-fidelity audio applications and other systems where maintaining signal purity is essential.
  • Dual Amplifier Design: The dual-channel configuration allows for flexible design options, such as differential or inverting and non-inverting amplifier setups.
  • Wide Supply Range: It operates over a wide supply range of ±5 V to ±15 V, accommodating a variety of power supply requirements.
  • Robust Output Drive: The THS3062DDA can deliver a high output current, which is beneficial when driving heavy loads or long cables.

Applications

This versatile amplifier is suitable for a multitude of applications, including:

  • High-speed data acquisition systems
  • Video processing equipment
  • Telecommunications infrastructure
  • Professional audio equipment
  • Test and measurement instruments

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the THS3062DDA is no exception. It is built to meet the rigorous standards of industrial and commercial applications, ensuring reliable performance under varying conditions.

Package and Availability

The THS3062DDA is available in an 8-pin SOIC (Small Outline Integrated Circuit) package, making it easy to integrate into a wide range of circuit designs. It is also supported by Texas Instruments' extensive technical documentation and design resources.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 22MHZ RRO 8SOIC / Op Amp Single Low Noise Amplifier R-R I/O 5.5V 8-Pin SOIC Tube
Lowest to $2.1354
ECAD model for LMP7731MA/NOPB
Microchip Technology
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Need more? Email Us
ECAD model for MCP618T-I/SN
Microchip Technology
IC CURR SENSE 1 CIRCUIT SOT23-6 / Current Sense Amplifier 1 Circuit SOT-23-6
Need more? Email Us
ECAD model for MCP6C02T-050E/CHYVAO
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5 / General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Need more? Email Us
ECAD model for MCP6411T-E/OT
Intersil
IC OPAMP GP 300KHZ RRO 16QSOP / Op Amp Quad Micropower Amplifier R-R I/O 5.5V 16-Pin QSOP T/R
Need more? Email Us
ECAD model for ISL28488FAZ-T7
Microchip Technology
IC OPAMP ZER-DRIFT 1CIRC SOT23-5 / Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Lowest to $2.3060
ECAD model for MCP6V71T-E/OT
Texas Instruments
IC OPAMP GP 1MHZ RRO SC70-5 / Op Amp Single Low Input Bias Current Amplifier R-R O/P 5V 5-Pin SC-70 T/R
Lowest to $1.7792
ECAD model for LMV301MG/NOPB
Texas Instruments
IC OPAMP VFB 370MHZ 8VSSOP / Op Amp Single High Speed Amplifier ±5.5V/11V Automotive 8-Pin VSSOP T/R
Lowest to $10.8728
ECAD model for LMH6551QMMX/NOPB
Intersil
IC OPAMP INSTR 265KHZ RRO 16QSOP / INST Amp Dual R-R I/O 5.5V 16-Pin QSOP T/R
Need more? Email Us
ECAD model for ISL28273FAZ-T7
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
Lowest to $33.7710
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
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
Lowest to $5.7894
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604