Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Differential
Number of Circuits 1
Output Type Differential
Slew Rate 52 V/μs
Gain Bandwidth Product (GBP) 225MHz
-3db Bandwidth 150MHz
Current - Input Bias 2μA
Voltage - Input Offset 200μV
Operating Supply Current 12.3mA
Channel Output Current 85mA
Supply Voltage - Operating 4 V to 33 V, ±2 V to 16.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1107030-THS4131CDR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian THS4131CDR CAD Model

Description

The Texas Instruments THS4131CDR is a high-performance, fully-differential amplifier that is designed to meet the demanding requirements of high-speed signal processing applications. This integrated circuit is part of Texas Instruments' extensive line of precision amplifiers and is widely used in industrial, communication, medical, and test equipment applications.

Key Features

  • High Speed: With a bandwidth of 150 MHz and a slew rate of 505 V/µs, the THS4131CDR is capable of handling high-speed signals with excellent fidelity.
  • Low Distortion: The device features a very low harmonic distortion, making it ideal for applications requiring high signal integrity, such as data acquisition systems and digital signal processing.
  • Fully Differential: The fully differential inputs and outputs provide improved noise immunity and are suitable for driving high-performance analog-to-digital converters (ADCs).
  • Flexible Power Supply: It operates from a supply voltage range of ±5 V to ±15 V, allowing for versatility in various circuit designs.
  • Integrated Features: The THS4131CDR includes features such as disable function, which reduces power consumption when not in active use, and a common-mode feedback circuit that ensures the output remains balanced.

Applications

  • Telecommunications
  • Professional Audio Equipment
  • Test and Measurement Systems
  • Medical Imaging Devices
  • Active Filter Blocks
  • Data Acquisition Systems

Package and Quality

The THS4131CDR comes in a compact SOIC-8 (Small Outline Integrated Circuit) package, which is well-suited for space-constrained applications. Texas Instruments ensures high standards of quality and reliability for its products, and the THS4131CDR is no exception. It undergoes rigorous testing to guarantee performance across its specified temperature and voltage ranges.

Ordering Information

For engineers and designers looking to incorporate the THS4131CDR into their designs, the product can be sourced directly from Texas Instruments or through authorized distributors. Detailed datasheets, reference designs, and product support are available to facilitate integration and expedite product development.

You May Also Be Interested in

Microchip Technology
IC OPAMP ZERO-DRIFT 1CIRC SC70-5 / Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-70-5
Lowest to $2.9338
ECAD model for MCP6V71UT-E/LTY
Microchip Technology
IC OPAMP ZER-DRIFT 1CIRC SOT23-5 / Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Need more? Email Us
ECAD model for MCP6V71T-E/OTVAO
Microchip Technology
IC OPAMP ZERO-DRIFT 2 CIRC 8TDFN / Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-TDFN (2x3)
Lowest to $3.2749
ECAD model for MCP6V77T-E/MNY
Intersil
IC OPAMP GP 5MHZ RRO 8SOIC / Op Amp Dual Low Power Amplifier R-R I/O 5.5V 8-Pin SOIC
Lowest to $2.6410
ECAD model for ISL28246FBZ
Microchip Technology
IC OPAMP ZER-DRIFT 1CIRC SOT23-5 / Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Lowest to $2.3060
ECAD model for MCP6V71T-E/OT
Texas Instruments
IC OP AMP GP 250KHZ DIESALE
Need more? Email Us
ECAD model for LM4250C MDA
Analog Devices Inc.
DIE / General Purpose Amplifier 2 Circuit Rail-to-Rail Die
Lowest to $33.6001
ECAD model for OP284CHIPS
Texas Instruments
IC OPAMP GP 22MHZ RRO 8SOIC / Op Amp Single Low Noise Amplifier R-R I/O 5.5V 8-Pin SOIC Tube
Lowest to $2.1354
ECAD model for LMP7731MA/NOPB
Texas Instruments
IC OPAMP VFB 370MHZ 8VSSOP / Op Amp Single High Speed Amplifier ±5.5V/11V Automotive 8-Pin VSSOP T/R
Lowest to $10.8728
ECAD model for LMH6551QMMX/NOPB
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
Lowest to $33.7710
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
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
Lowest to $5.7894
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
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
7+ $8.7162 $61.0134
14+ $8.1645 $114.3030
22+ $7.8886 $173.5492
31+ $7.3370 $227.4470
40+ $7.0612 $282.4480
50+ $6.7853 $339.2650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 648 pieces
MOQ: 7 pcs