Products specifications

Category Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Mfr Microchip Technology
Series 22V10
Package Tube
Product Status Active
Programmable Verified
Programmable Type EE PLD
Number of Macrocells 10
Voltage - Input 3.3V
Speed 10 ns
Mounting Type Surface Mount
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number ATF22LV10
Standard Package 62 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 566530-ATF22LV10C-10XU
Ultra Librarian 3D Model Ultra Librarian ATF22LV10C-10XU CAD Model

Description

The ATF22LV10C-10XU is a high-performance CMOS (Electrically-Erasable Programmable Logic Device) EE PLD produced by Microchip Technology. This advanced device is designed to offer a flexible and efficient solution for implementing custom logic circuits without the need for custom chip design. The ATF22LV10C-10XU is part of the Atmel SPLD family, which is well-regarded for its ease of use, high-speed performance, and reliability.

Key Features:

  • High-Speed Performance: The device operates with a speed grade of -10, ensuring fast propagation delays and high operating frequencies suitable for a wide range of applications.
  • Low Power Consumption: Designed with power efficiency in mind, this PLD consumes minimal power, making it ideal for battery-powered or power-sensitive applications.
  • High-Density Design: With a macrocell count of 10, it offers sufficient logic capacity for complex designs, allowing designers to integrate multiple functions into a single chip.
  • Reprogrammable and Nonvolatile: The ATF22LV10C-10XU can be electrically erased and reprogrammed, which provides flexibility and ease of design iterations. The nonvolatile memory retains the programmed information even when the power is off.
  • Wide Operating Temperature Range: This device is suitable for industrial applications, with an operating temperature range from -40°C to +85°C.

Applications:

The ATF22LV10C-10XU is versatile and can be used in a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Communication devices
  • Computer peripherals
  • Custom logic circuits

Technical Specifications:

Parameter Value Speed Grade -10 Macrocells 10 Operating Voltage 5V ±10% Temperature Range -40°C to +85°C Package PLCC-28

For designers and engineers looking for a customizable logic solution with a balance between performance and power consumption, the ATF22LV10C-10XU from Microchip Technology is an excellent choice that combines flexibility, reliability, and efficiency.

You May Also Be Interested in

Microchip Technology
IC PLD 8MC 7.5NS 20TSSOP / SPLD ATF16V8C Family 250 Gates 8 Macro Cells 125MHz 5V 20-Pin TSSOP
Need more? Email Us
ECAD model for ATF16V8C-7XU
Texas Instruments
LOW-POWER HIGH-PERFORMANCE IMPACT E PAL CIRCUITS
Lowest to $4.2040
ECAD model for TIBPAL20R8-25CNT
Microchip Technology
IC PLD 10MC 15NS 24DIP / SPLD ATF22V10C Family 500 Gates 10 Macro Cells 83.3MHz 5V 24-Pin PDIP
Need more? Email Us
ECAD model for ATF22V10CZ-15PC
Microchip Technology
IC PLD 10MC 10NS 28PLCC
Lowest to $6.5194
ECAD model for ATF22V10C-10JI
Texas Instruments
LOW-POWER HIGH-PERFORMANCE IMPACT E PAL CIRCUITS
Need more? Email Us
ECAD model for TIBPAL20L8-25CFN
Microchip Technology
IC PLD 8MC 15NS 24DIP
Need more? Email Us
ECAD model for ATF20V8BQL-15PI
Texas Instruments
IC PLD 5NS 20DIP / HIGH-PERFORMANCE IMPACT-X E PAL CIRCUITS
Need more? Email Us
ECAD model for TIBPAL16R8-5CN
Texas Instruments
IC PLD 10MC 25NS 24DIP / SPLD PAL Family 5V 24-Pin PDIP Tube
Need more? Email Us
ECAD model for TICPAL22V10Z-25CNT
Texas Instruments
IC PLD 10MC 25NS 24CDIP / SPLD PAL Family 5V 24-Pin CDIP Tube
Need more? Email Us
ECAD model for PAL22V10Z-25CJTL

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
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
Lowest to $30.1527
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.7081 $66.7458
43+ $3.0426 $130.8318
66+ $2.9475 $194.5350
91+ $2.8524 $259.5684
118+ $2.7573 $325.3614
157+ $2.4721 $388.1197
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 32,000 pieces
MOQ: 18 pcs