The ATF22LV10C-10XU is a high-performance CMOS (Electrically-Erasable Programmable Logic Device) EE PLD produced by Microchip Technology. This advanced device is designed to offer a flexible and efficient solution for implementing custom logic circuits without the need for custom chip design. The ATF22LV10C-10XU is part of the Atmel SPLD family, which is well-regarded for its ease of use, high-speed performance, and reliability.
Key Features:
- High-Speed Performance: The device operates with a speed grade of -10, ensuring fast propagation delays and high operating frequencies suitable for a wide range of applications.
- Low Power Consumption: Designed with power efficiency in mind, this PLD consumes minimal power, making it ideal for battery-powered or power-sensitive applications.
- High-Density Design: With a macrocell count of 10, it offers sufficient logic capacity for complex designs, allowing designers to integrate multiple functions into a single chip.
- Reprogrammable and Nonvolatile: The ATF22LV10C-10XU can be electrically erased and reprogrammed, which provides flexibility and ease of design iterations. The nonvolatile memory retains the programmed information even when the power is off.
- Wide Operating Temperature Range: This device is suitable for industrial applications, with an operating temperature range from -40°C to +85°C.
Applications:
The ATF22LV10C-10XU is versatile and can be used in a variety of applications, including but not limited to:
- Automotive systems
- Industrial control systems
- Communication devices
- Computer peripherals
- Custom logic circuits
Technical Specifications:
Parameter
Value
Speed Grade
-10
Macrocells
10
Operating Voltage
5V ±10%
Temperature Range
-40°C to +85°C
Package
PLCC-28
For designers and engineers looking for a customizable logic solution with a balance between performance and power consumption, the ATF22LV10C-10XU from Microchip Technology is an excellent choice that combines flexibility, reliability, and efficiency.