EN
  • EN
  • DE

MC68HC908GT16CB

Part No MC68HC908GT16CB
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit HC08 CISC 16KB Flash 5V 42-Pin SPDIP Rail / IC MCU 8BIT 16KB FLASH 42PSDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HC08
Packaging Tube
Part Status Obsolete(EOL)
Core Processor HC08
Core Size 8-Bit
Speed 8MHz
Connectivity SCI, SPI
Peripherals LVD, POR, PWM
Number of I/O 36
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 512 x 8
Supply Voltage 2.7 V ~ 5.5 V
Data Converters A/D 8x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 42-SDIP (0.600", 15.24mm)
Manufacturer Package 42-PSDIP
Win Source Part Number 787899-MC68HC908GT16CB
Popularity Medium
Supply and Demand Status Limited
Family Name MC68HC908GT16
Introduction Date February 26, 2002
ECCN EAR99
Country of Origin United Kingdom
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC68HC908GT16CB CAD Model

Description

The NXP MC68HC908GT16CB is a robust 8-bit microcontroller designed for a wide range of applications requiring a balance between performance and cost-effectiveness. This microcontroller is part of the MC68HC08 family and is built upon a high-density, non-volatile, HC08 central processing unit (CPU) that provides a solid foundation for embedded control systems.

Key Features

  • CPU: 8-bit HC08 Central Processing Unit, enhancing the efficiency of the overall system.
  • Flash Memory: 16KB of on-chip flash memory, which is ideal for applications requiring in-field reprogrammability and data storage.
  • RAM: 512 bytes of Random Access Memory, providing sufficient space for temporary data storage and stack operations.
  • Operating Frequency: Up to 8 MHz internal oscillator, which ensures swift processing and response times.
  • Timers: Includes an 8-channel, 16-bit timer system that can be used for a variety of timing and counting functions.
  • Communication Interfaces: Features a serial communications interface (SCI) and a serial peripheral interface (SPI) for versatile connectivity options.
  • Input/Output: Multiple general-purpose input/output (I/O) pins for interfacing with sensors, actuators, and other peripherals.
  • Power Management: Supports a wide voltage range and includes power-saving modes to optimize energy consumption.
  • Package: Available in a 44-pin QFP package, which is suitable for space-constrained applications.

Applications

The MC68HC908GT16CB is suited for a variety of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Consumer electronics
  • Home appliances
  • Medical devices

Support and Resources

NXP provides extensive support for the MC68HC908GT16CB microcontroller, including technical documentation, development tools, and software libraries to facilitate application development and speed up time-to-market. With its rich set of features and support, the NXP MC68HC908GT16CB is an excellent choice for developers looking for a reliable and cost-effective microcontroller solution.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,850 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess