EN
  • EN
  • DE

SPC5123YVY400B

Part No SPC5123YVY400B
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description Advance Information | IC MCU 32BIT ROMLESS 516FPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor e300
Data Bus Width 32-Bit
Speed 400MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, USB OTG
Peripherals DMA, WDT
The number of I/O 147
Program Memory Type ROMless
Date RAM Size 128K x 8
Supply Voltage 1.08V ~ 3.6V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 516-BBGA Exposed Pad
Supplier Device Package 516-FPBGA (27x27)
Manufacturer Pack Quantity 200
MSL Level 3 (168 Hours)
Win Source Part Number 1257823-SPC5123YVY400B
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPC5123YVY400B CAD Model

Description

Introducing the SPC5123YVY400B Microcontroller by NXP

The SPC5123YVY400B is a robust and versatile microcontroller designed by NXP, a leader in the semiconductor industry. This product is part of NXP's extensive portfolio of automotive-grade microcontrollers that provide high-performance processing capabilities suitable for a wide range of applications.

Key Features

  • Advanced Architecture: The SPC5123YVY400B is built on Power Architecture technology, which delivers exceptional computational power and efficiency. This makes it ideal for handling complex tasks in automotive and industrial applications.
  • Enhanced Memory: Equipped with a generous amount of embedded memory, including flash and RAM, this microcontroller supports extensive software and data storage requirements, ensuring smooth and reliable operation.
  • High-Speed Connectivity: With multiple communication interfaces, including CAN, LIN, and Ethernet, the SPC5123YVY400B ensures seamless integration with other systems and peripherals, providing fast and reliable data transfer.
  • Robust Security: Security is a paramount concern in today's connected world, and the SPC5123YVY400B addresses this with advanced security features designed to protect against unauthorized access and ensure the integrity of data.
  • Automotive-Grade Design: This microcontroller is designed to meet the stringent requirements of the automotive industry, offering high reliability and performance under extreme environmental conditions.

Applications

The versatility of the SPC5123YVY400B makes it suitable for a variety of applications, particularly in the automotive sector, where it can be used in powertrain systems, advanced driver-assistance systems (ADAS), body control modules, and infotainment systems. Its robust design also makes it an excellent choice for industrial control systems and other applications requiring high reliability and performance.

Technical Specifications

  • CPU: Power Architecture core
  • Operating Frequency: Up to 400 MHz
  • Memory: Flash and RAM (sizes vary by configuration)
  • Communication Interfaces: CAN, LIN, Ethernet, etc.
  • Security: Advanced security features
  • Package: Designed for optimal thermal performance

The SPC5123YVY400B microcontroller from NXP is a testament to the company's commitment to providing innovative solutions that drive the automotive industry forward. Its combination of performance, security, and connectivity makes it a top choice for developers and manufacturers seeking a reliable and high-performing microcontroller.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess