Products specifications

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Protocol Ethernet
Function Controller
Interface Parallel
Standards 10 Base-T PHY
Supply Voltage (V) 3.3V
Supply Current 50mA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 100-TQFP
Supplier Device Package 100-TQFP (14x14)
Family Part Number LAN91C96
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1195030-LAN91C96I-MU
Manufacturer Homepage www.smsc.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LAN91C96I-MU CAD Model

Description

Microchip Technology's LAN91C96I-MU: The Integrated Networking Solution

The LAN91C96I-MU is a robust and versatile integrated network controller from the reputable Microchip Technology. This advanced networking IC is specifically designed to provide a reliable and efficient solution for embedded systems requiring Ethernet connectivity. With its high level of integration and impressive feature set, the LAN91C96I-MU is an ideal choice for a wide range of applications, including industrial automation, automotive systems, and smart home devices.

Key Features

  • High-Speed Ethernet: The LAN91C96I-MU supports 10BASE-T and 100BASE-TX Fast Ethernet standards, ensuring compatibility with a wide range of network environments and the ability to handle high-speed data transfers.
  • Flexible Interface Options: This network controller offers a variety of interface options, including a 16-bit host interface that can be easily integrated with most microcontrollers and processors.
  • Low Power Consumption: Designed with power efficiency in mind, the LAN91C96I-MU is suitable for power-sensitive applications, minimizing energy usage without compromising performance.
  • On-Chip Buffer Memory: With integrated buffer memory, the LAN91C96I-MU reduces the need for external memory components, simplifying design and reducing overall system cost.
  • Advanced Packet Processing: The device features sophisticated packet processing capabilities, including automatic rejection of erroneous packets and support for full-duplex and half-duplex operations.

Reliability and Durability

The LAN91C96I-MU is designed to withstand harsh operating conditions, making it a reliable choice for industrial and automotive applications. Its extended temperature range ensures stable operation in environments where temperatures may fluctuate significantly.

Easy Integration

Microchip Technology has engineered the LAN91C96I-MU with ease of integration in mind. The chip's small form factor and minimal external component requirements make it an excellent choice for space-constrained applications. Additionally, comprehensive technical support and documentation from Microchip Technology ensure a smooth design process from concept to production.

Overall, the LAN91C96I-MU from Microchip Technology stands out as a high-performance, cost-effective solution for adding Ethernet connectivity to a variety of embedded systems, offering designers a blend of performance, power efficiency, and reliability.

You May Also Be Interested in

Microchip Technology
IC ETHERNET CTRLR 10/100 64LQFP / Ethernet Controller Interface 64-LQFP (10x10)
Lowest to $21.0211
ECAD model for KSZ8441FHLI
Microchip Technology
USB 2.0 to 10/100 Ethernet Controller Promiscuous mode | IC USB 2.0-10/100 ETH CRTL 56QFN
Lowest to $42.3762
ECAD model for LAN9500I-ABZJ
Fairchild/ON Semiconductor
IC USB TYPE C CTLR PROGR 9WLCSP / Full Speed Programmable USB Power Delivery Controller USB 3.1 3.3V T/R 9-Pin WLCSP
Lowest to $0.5505
ECAD model for FUSB302BUCX
Texas Instruments
IC CTRLR ORIENT NETWORK 160QFP / Ethernet CTLR Single Chip 10Mbps 5V 160-Pin PQFP
Need more? Email Us
ECAD model for DP83934CVUL-33
Cypress Semiconductor Corp
IC USB 2.0 BRIDGE BULK 56SSOP / Full Speed/High Speed USB 2.0 to ATA/ATAPI Bridge USB 2.0 3.3V 56-Pin SSOP
Need more? Email Us
ECAD model for CY7C68300A-56PVXC
Microchip Technology
IC USB 3.1 GEN 1 4 PORT 100VQFN / USB Hub Controller USB 3.1 USB Interface 100-VQFN (12x12)
Lowest to $24.4775
ECAD model for USB7002T-I/KDX
Cypress Semiconductor Corp
IC USB 2.0 BRIDGE AT2LP 100LQFP / IC USB 2.0 BRIDGE AT2LP
Lowest to $4.3244
ECAD model for CY7C68300C-100AXC
Intel
IC CTRL ETH PCI/CARD BUS 196BGA / Ethernet Controller Single Chip 10Mbps/100Mbps 3.3V 196-Pin Bga Tray
Need more? Email Us
ECAD model for GD82550GYSL4Y5
Fairchild/ON Semiconductor
IC USB TYPE C CTLR PROGR 9WLCSP / High Speed/Super Speed USB Interface Device USB 3.1 1.8V/3.3V T/R 18-Pin X2QFN EP
Lowest to $0.6598
ECAD model for FUSB340TMX

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
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
2+ $35.3889 $70.7778
4+ $29.0370 $116.1480
6+ $28.1296 $168.7776
8+ $27.2222 $217.7776
10+ $26.3148 $263.1480
13+ $23.5926 $306.7038
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 240 pieces
MOQ: 2 pcs