Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC43xx
Package Tray
Core Processor ARM® Cortex®-M4/M0
Core Size 32-Bit Dual-Core
Speed 204MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, IrDA, Microwire, MMC/SD, QEI, SPI, SSI, SSP, UART/USART, USB, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I²S, LCD, Motor Control PWM, POR, WDT
Number of I/O 142
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 136K x 8
Supply Voltage - Operating 2.2V ~ 3.6V
Data Converters A/D 8x10b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 208-LQFP
Supplier Device Package 208-LQFP (28x28)
Base Product Number LPC43S57
Other Names 935305916551
Standard Package 36
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1264093-LPC43S57JBD208E
Ultra Librarian 3D Model Ultra Librarian LPC43S57JBD208E CAD Model

Description

Introducing the LPC43S57JBD208E Microcontroller from NXP

The LPC43S57JBD208E is a high-performance microcontroller unit (MCU) from NXP Semiconductors, designed to meet the needs of demanding applications in the industrial, automotive, and consumer electronics sectors. This MCU is part of the LPC4300 series, which is renowned for its innovative dual-core configuration, integrating both ARM Cortex-M4 and Cortex-M0 processors. This unique design allows for efficient task separation and exceptional processing power, making it an ideal choice for complex embedded systems.

Key Features:

  • Advanced Dual-Core Architecture: The LPC43S57JBD208E features an ARM Cortex-M4 core with a floating-point unit (FPU) for high-performance computation, alongside a Cortex-M0 co-processor for efficient task management and system control.
  • Generous Memory Capacity: Equipped with 1 MB of flash memory and 136 KB of SRAM, this MCU can handle extensive codebases and complex data structures with ease.
  • High-Speed Connectivity: With a range of communication interfaces including USB, CAN, SPI, I2C, and UART, this device can seamlessly integrate into various electronic systems and support high-speed data transfers.
  • Flexible Power Management: The LPC43S57JBD208E offers multiple power modes to optimize energy consumption, making it suitable for battery-powered or energy-sensitive applications.
  • Robust Security Features: Security is a top priority, and this MCU provides hardware encryption support, a random number generator, and a unique device serial number for secure operation.

Applications:

The LPC43S57JBD208E is incredibly versatile and can be employed in a range of applications, such as:

  • Industrial automation and control systems
  • Automotive engine management and diagnostics
  • High-end audio and voice processing
  • Complex IoT devices and gateways
  • Medical equipment and instrumentation

With its robust set of features and capabilities, the NXP LPC43S57JBD208E MCU stands out as a powerful and reliable choice for designers and engineers looking to push the boundaries of what's possible with modern embedded systems.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
ECAD model for PIC24LC128-I/SN
Microchip Technology
Need more? Email Us
ECAD model for PIC24LC512-I/P
Microchip Technology
IC MCU 16BIT 128KB FLASH 28QFN
Lowest to €11.3808
ECAD model for PIC24HJ128GP502-I/MM
Microchip Technology
IC MCU 32BIT 128KB FLASH 44TQFP
Lowest to €17.4397
ECAD model for PIC32MX250F128D-I/PT
Microchip Technology
IC MCU 16BIT 256KB FLASH 100TQFP
Lowest to €12.4066
ECAD model for PIC24HJ256GP210-I/PT
Microchip Technology
Lowest to €2.1233
ECAD model for PIC24LC256-I/SM
Microchip Technology
IC MCU 16BIT 96KB FLASH 64TQFP
Lowest to €39.8382
ECAD model for PIC24FJ96GA006-I/PT
NXP / Nexperia
8-bit microcontrollers with two-clock accelerated 80C51 core 1 kB 3 V byte-erasable Flash with 8-bit A/D converter
Lowest to €17.0956
ECAD model for P89LPC9107FDH
Microchip Technology
Lowest to €1.7680
ECAD model for PIC24LC00-I/SN
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
Lowest to $5.5481
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
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
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
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
Lowest to $7.2367