Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC43xx
Package Tray
Core Processor ARM® Cortex®-M4/M0
Core Size 32-Bit Dual-Core
Speed 204MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, IrDA, Microwire, MMC/SD, QEI, SPI, SSI, SSP, UART/USART, USB, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 164
Program Memory Type ROMless
RAM Size 282K x 8
Supply Voltage - Operating 2.2V ~ 3.6V
Data Converters A/D 3x12b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 256-LBGA
Supplier Device Package 256-LBGA (17x17)
Base Product Number LPC43S70
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 935306003551
Standard Package 90
Win Source Part Number 1070649-LPC43S70FET256E
Ultra Librarian 3D Model Ultra Librarian LPC43S70FET256E CAD Model

Description

The LPC43S70FET256E is a high-performance microcontroller designed by NXP Semiconductors, featuring a dual-core configuration that includes an ARM Cortex-M4 and an ARM Cortex-M0 processor. This advanced MCU is tailored for a wide range of applications, including industrial control, robotics, medical devices, and communication systems, providing a versatile platform for complex embedded systems.

Key Features:

  • Processing Cores: The LPC43S70FET256E integrates a 204 MHz ARM Cortex-M4 core with Floating Point Unit (FPU) and a secondary 204 MHz ARM Cortex-M0 processor. This dual-core architecture allows for efficient division of tasks and exceptional performance in multitasking environments.
  • Memory: It boasts a generous 1MB of flash memory and 264KB of SRAM, providing ample space for application code and data storage.
  • Advanced Peripherals: A rich set of peripherals including multiple high-speed USB interfaces, Ethernet, LCD, an external memory controller, and multiple digital and analog interfaces, offers flexibility in system design.
  • Security Features: Enhanced security features are incorporated, such as hardware-accelerated cryptography and secure boot capabilities, ensuring the protection of data and intellectual property.
  • Package: The microcontroller is offered in a compact 256-pin LQFP package, optimizing board space without compromising on connectivity and capabilities.

Connectivity:

The LPC43S70FET256E provides extensive connectivity options, including support for CAN, SPI, I2C, UART, and I2S interfaces, making it ideal for systems requiring robust communication capabilities.

Power Efficiency:

With its power-efficient design, the LPC43S70FET256E is suitable for low-power applications. It features multiple power modes, allowing developers to optimize power consumption according to the application's requirements.

Development Support:

NXP offers comprehensive development support for the LPC43S70FET256E with a suite of software tools, libraries, and real-time operating system (RTOS) integrations. This ensures a smooth development process from prototype to production.

Applications:

Due to its high performance and flexible feature set, the LPC43S70FET256E is well-suited for a variety of applications, including but not limited to advanced motor control, audio processing, industrial automation, and complex IoT edge devices.

You May Also Be Interested in

Microchip Technology
IC MCU 16BIT 64KB FLASH 64TQFP
Lowest to €11.7604
ECAD model for PIC24HJ64GP506A-I/PT
Microchip Technology
IC MCU 32BIT 512KB FLASH 100TQFP
Lowest to €118.7488
ECAD model for PIC32MX575F512LT-80I/PF
NXP / Nexperia
8-bit microcontrollers with two-clock accelerated 80C51 core 1 kB 3 V byte-erasable Flash with 8-bit A/D converter
Lowest to €17.0956
ECAD model for P89LPC9107FDH
Microchip Technology
IC MCU 32BIT 128KB FLASH 44TQFP
Lowest to €17.4397
ECAD model for PIC32MX250F128D-I/PT
Infineon Technologies
16-Bit Single-Chip Microcontroller
Lowest to €63.6309
ECAD model for SAK-XC161CJ-16F40F
Microchip Technology
Lowest to €2.1233
ECAD model for PIC24LC256-I/SM
Microchip Technology
IC MCU 16BIT 96KB FLASH 64TQFP
Lowest to €39.8382
ECAD model for PIC24FJ96GA006-I/PT
Microchip Technology
IC MCU 16BIT 256KB FLASH 100TQFP
Lowest to €12.4066
ECAD model for PIC24HJ256GP210-I/PT
Microchip Technology
IC MCU 16BIT 16KB FLASH 28SOIC
Lowest to €7.0178
ECAD model for PIC33FJ16GS502-I/SO
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
Lowest to $5.5481
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
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
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
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
Lowest to $7.2367