Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series Kinetis KL03
Package Tray
Product Status Active
Programmable Not Verified
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 14
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 7x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 16-UFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number MKL03Z8
Standard Package 490 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 851755-MKL03Z8VFG4
Ultra Librarian 3D Model Ultra Librarian MKL03Z8VFG4 CAD Model

Description

The NXP MKL03Z8VFG4 is a high-performance, ultra-low-power microcontroller designed to cater to a wide array of applications, particularly those demanding compact form factors and energy efficiency. This microcontroller is part of the Kinetis KL03 family, which is renowned for its integration of rich features and functionality into a small package.

Key Features

  • Core: ARM Cortex-M0+ processor, running at up to 48MHz, offering a perfect blend of energy efficiency and processing capability.
  • Memory: Comes with 8KB of flash memory and 2KB of RAM, which is sufficient for simple control tasks and basic applications.
  • Power Efficiency: Its power-saving modes, including very low power run, wait, and stop, ensure extended battery life for portable devices.
  • I/O Options: Includes a range of versatile I/O options such as GPIO, I2C, SPI, and UART, making it suitable for interfacing with various peripherals.
  • Analog Features: Equipped with a 12-bit ADC, analog comparator, and DAC support for analog integration.
  • Package: Available in a 16 QFN package, it is ideal for space-constrained applications.
  • Operating Conditions: Operates within a temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Development Support: Supported by NXP's comprehensive software and hardware development tools, which simplify the design process and reduce time to market.

Applications

The NXP MKL03Z8VFG4 microcontroller is particularly suitable for a variety of applications, including but not limited to:

  • Portable medical devices
  • Wearable fitness trackers
  • Smart sensors and meters
  • IoT edge nodes
  • Home automation systems

With its robust feature set and emphasis on low-power operation, the MKL03Z8VFG4 is an excellent choice for designers looking to develop products with extended battery life without compromising on performance.

You May Also Be Interested in

Microchip Technology
Lowest to €2.1233
ECAD model for PIC24LC256-I/SM
Microchip Technology
Need more? Email Us
ECAD model for PIC24LC512-I/P
Microchip Technology
IC MCU 16BIT 128KB FLASH 64TQFP
Lowest to €4.4270
ECAD model for PIC24HJ128GP206-I/PT
Microchip Technology
Need more? Email Us
ECAD model for PIC25LC320ISN
Microchip Technology
IC MCU 16BIT 96KB FLASH 64TQFP
Lowest to €39.8382
ECAD model for PIC24FJ96GA006-I/PT
Microchip Technology
IC MCU 16BIT 16KB FLASH 28SOIC
Lowest to €7.0178
ECAD model for PIC33FJ16GS502-I/SO
Microchip Technology
IC MCU 16BIT 32KB FLASH 44TQFP
Lowest to €22.1906
ECAD model for PIC24HJ32GP304-I/PT
Microchip Technology
IC MCU 16BIT 256KB FLASH 64TQFP
Lowest to €4.7778
ECAD model for PIC24HJ256GP206-I/PT
Microchip Technology
IC MCU 16BIT 64KB FLASH 64TQFP
Lowest to €11.7604
ECAD model for PIC24HJ64GP506A-I/PT
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
Lowest to $5.5481
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
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
Lowest to $4.1008
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
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ €4.4736 €53.6829
28+ €3.6707 €102.7802
43+ €3.5560 €152.9092
60+ €3.4412 €206.4747
77+ €3.3266 €256.1445
103+ €2.9825 €307.1947
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,450 pieces
MOQ: 12 pcs