Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tube
Product Status Active
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 400V/µs
Gain Bandwidth Product 200 MHz
Current - Input Bias 20 µA
Voltage - Input Offset 300 µV
Current - Supply 20.2mA
Current - Output / Channel 100 mA
Voltage - Supply Span (Min) 10 V
Voltage - Supply Span (Max) 12 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number OPA842
Standard Package 75 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 651293-OPA842ID
Ultra Librarian 3D Model Ultra Librarian OPA842ID CAD Model

Description

Product Overview: Texas Instruments OPA842ID

The OPA842ID from Texas Instruments is a high-speed, voltage-feedback operational amplifier designed for a wide range of applications. This device offers an excellent balance of speed, precision, and power, making it suitable for professional-grade audio equipment, test instruments, and video processing, as well as for general-purpose high-speed circuits.

Key Features

  • Wide Bandwidth: The OPA842ID provides a high bandwidth of 200MHz, which is ideal for processing high-speed signals without significant loss of fidelity.
  • Fast Slew Rate: With a slew rate of 800 V/μs, this operational amplifier ensures rapid changes in output voltage, enabling it to keep up with quick signal transitions.
  • Low Noise: It has a low voltage noise density of 2.1 nV/√Hz, ensuring that the signal integrity is maintained with minimal additional noise.
  • High Output Drive: The device can deliver a high output current, making it capable of driving a variety of loads effectively.
  • Single Supply Operation: OPA842ID can operate with a single supply voltage ranging from 5V to 12V, providing flexibility in different circuit designs.
  • Dual Supply Operation: For applications requiring a dual supply, it can operate between ±2.5V to ±6V.

Applications

  • Professional Audio Equipment
  • Video Processing
  • Test and Measurement Instruments
  • Active Filters
  • ADC/DAC Buffering

Product Specifications

The OPA842ID is offered in an 8-pin SOIC package, ensuring easy integration into various circuit designs. It operates over a wide temperature range from -40°C to 85°C, which guarantees reliable performance under diverse environmental conditions. Texas Instruments' commitment to quality ensures that the OPA842ID meets stringent industry standards, providing a robust and dependable solution for high-speed amplification needs.

Whether you're designing a high-end audio interface, an intricate sensor system, or any application that requires precise and quick amplification, the OPA842ID is an excellent choice that combines performance, versatility, and reliability.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Need more? Email Us
ECAD model for MCP618T-I/SN
Fairchild/ON Semiconductor
IC OPAMP GP 9SIP / Op Amp Dual GP ±22V 9-Pin SIP
Need more? Email Us
ECAD model for KA4558S
Texas Instruments
IC OPAMP VFB 370MHZ 8VSSOP / Op Amp Single High Speed Amplifier ±5.5V/11V Automotive 8-Pin VSSOP T/R
Lowest to €9.8736
ECAD model for LMH6551QMMX/NOPB
Texas Instruments
OPERATIONAL AMPLIFIER, 2 FUNC, 5 / Amplifier Circuit
Need more? Email Us
ECAD model for TLE2662IDWR
Intersil
IC OPAMP GP 5MHZ RRO 8SOIC / Op Amp Dual Low Power Amplifier R-R I/O 5.5V 8-Pin SOIC
Lowest to €2.3983
ECAD model for ISL28246FBZ
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14TSSOP / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Lowest to €4.0031
ECAD model for MCP634T-E/ST
Texas Instruments
IC OPAMP GP 88MHZ RRO 8SOIC / Op Amp Single Low Noise Amplifier R-R O/P 5.5V 8-Pin SOIC T/R
Lowest to €2.1408
ECAD model for LMP7717MAX/NOPB
Texas Instruments
IC OPAMP AUDIO 25MHZ 8SOPWRPAD
Lowest to €17.7938
ECAD model for LME49880MR/NOPB
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5 / General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Need more? Email Us
ECAD model for MCP6411T-E/OT
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
Lowest to $5.5481
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
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
Lowest to $4.1008
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
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ €6.3077 €56.7690
20+ €5.1754 €103.5089
31+ €5.0138 €155.4279
42+ €4.8521 €203.7869
55+ €4.6903 €257.9685
73+ €4.2050 €306.9685
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,500 pieces
MOQ: 9 pcs