Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features I/O Expander 4 I²C, SMBus 100 kHz 8-XQFN (1.6x1.6)
Manufacturer NXP
Package Reel - TR
Number of I/O 4
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-XFQFN Exposed Pad
Case / Package 8-XQFN (1.6x1.6)
Family Name PCA9570
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-10952-6, 568-10952-2, PCA9570GMH-ND, 935298348125, 568-10952-1
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888719-PCA9570GMH
Ultra Librarian 3D Model Ultra Librarian PCA9570GMH CAD Model

Description

The PCA9570GMH is a state-of-the-art integrated circuit from NXP Semiconductors, designed to cater to a wide array of applications requiring robust I/O expansion capabilities. This versatile component is part of NXP's leading-edge GPIO (General Purpose Input/Output) expander product line, which is renowned for its high performance and reliability.

Key Features

  • I2C Interface: The PCA9570GMH includes a built-in I2C-bus interface, supporting fast-mode Plus (Fm+) with up to 1 MHz clock speed, making it suitable for high-speed data transfers and communication with microcontrollers.
  • GPIO Expansion: It provides additional GPIOs that can be configured as inputs or outputs, allowing for significant expansion of I/O capabilities without the need for additional microcontroller pins.
  • Low Power Consumption: Designed with power efficiency in mind, this IC consumes minimal power, making it ideal for battery-powered and energy-sensitive applications.
  • High Drive Capability: The outputs of the PCA9570GMH are capable of high-current drive, suitable for directly driving LEDs or other high-load devices.
  • Robust Design: It is engineered to withstand electrostatic discharge (ESD) and other common electrical overstress conditions, ensuring reliability and longevity in harsh environments.

Applications

The PCA9570GMH is well-suited for a variety of applications, including but not limited to:

  • Server and data center infrastructure
  • Industrial control systems
  • Consumer electronics
  • Automotive modules
  • Smart home devices

Package and Quality

Encased in a compact and durable package, the PCA9570GMH ensures easy integration into existing and new designs. NXP's commitment to quality means each IC undergoes rigorous testing to meet the highest industry standards for performance and reliability.

In conclusion, the NXP PCA9570GMH represents a perfect blend of functionality, efficiency, and durability, making it an excellent choice for designers looking to enhance their systems with additional I/O capabilities without compromising on space or power.

You May Also Be Interested in

Microchip Technology
IC I/O EXPANDER I2C 16B 28QFN
Lowest to $1.3885
ECAD model for MCP23017-E/ML
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24DHVQFN
Lowest to $0.8409
ECAD model for PCA8575BQ,118
Texas Instruments
REMOTE 4-BIT IC AND SMBUS I/O EX / I/O Expander 4 I²C, SMBus 1 MHz 8-VSSOP
Lowest to $1.1721
ECAD model for TCA9536DGKR
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16SOIC
Need more? Email Us
ECAD model for PCA8574AD,518
Maxim Integrated
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $14.4435
ECAD model for MAX7312AUG+
NXP / Nexperia
IC GPIO EXPANDER 8BIT 16TSSOP
Lowest to $0.6031
ECAD model for PCA9538APWJ
NXP / Nexperia
IC EXPANDER 24B 32HUQFN / I/O Expander 24 I²C 1 MHz 32-HUQFN (5x5)
Lowest to $1.1579
ECAD model for PCAL6524HEAZ
Microchip Technology
IC I/O EXPANDER SPI 16B 28SSOP
Lowest to $1.1013
ECAD model for MCP23S17-E/SS
NOVOSENSE
16-BIT I2C-BUS I/O PORT
Lowest to $0.3113
ECAD model for NCA9555
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
Lowest to $24.1222
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
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
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
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
Lowest to $6.3924
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
65+ $0.8273 $53.7745
150+ $0.6788 $101.8200
230+ $0.6576 $151.2480
315+ $0.6364 $200.4660
410+ $0.6152 $252.2320
545+ $0.5516 $300.6220
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 40,000 pieces
MOQ: 65 pcs