EN
  • EN
  • DE

TCA9536DGKR

Part No TCA9536DGKR
Manufacturer Texas Instruments
Catalog Interface - I/O Expanders
Description REMOTE 4-BIT IC AND SMBUS I/O EX  /  I/O Expander 4 I²C, SMBus 1 MHz 8-VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - I/O Expanders
Mfr Texas Instruments
Package Tape & Reel
Number of I/O 4
Interface I2C, SMBus
Interrupt Output Yes
Features POR
Output Type Open Drain
Current - Output Source/Sink 10mA, 25mA
Clock Frequency 1 MHz
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Other Names 296-TCA9536DGKRDKR,296-TCA9536DGKRTR,296-TCA9536DGKRCT
Standard Package 2,500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261057-TCA9536DGKR
Ultra Librarian 3D Model Ultra Librarian TCA9536DGKR CAD Model

Description

Overview of Texas Instruments TCA9536DGKR

The Texas Instruments TCA9536DGKR is a robust, low-voltage 16-bit I2C and SMBus I/O expander designed to provide general-purpose remote I/O expansion for most microcontroller families. This device is particularly useful in applications where pins on a microcontroller are limited and additional inputs or outputs are necessary. The TCA9536DGKR offers a versatile solution to increase the I/O capabilities of your system with minimal hardware modifications.

Key Features

  • I2C and SMBus Compatible: This device supports both I2C and SMBus protocols, ensuring compatibility with a wide range of microcontrollers and allowing for easy integration into existing systems.
  • 16-Bit I/O Ports: The TCA9536DGKR features 16-bit input/output ports that can be configured individually as either inputs or outputs, providing flexibility in application design.
  • Low Standby Current: Designed for power-sensitive applications, the device has a low standby current which helps in conserving power when the I/O expander is not in use.
  • Interrupt Output: An interrupt output is available which can be configured to reflect a change in input state, allowing for efficient communication with the host controller without the need for constant polling.
  • Wide Operating Voltage: The device operates over a wide voltage range from 1.65V to 5.5V, making it suitable for various applications and logic levels.

Applications

The TCA9536DGKR is well-suited for a variety of applications across different industries. It can be used for:

  • Server motherboards
  • Embedded systems
  • Industrial control systems
  • Consumer electronics
  • Portable devices

Package and Quality

The Texas Instruments TCA9536DGKR comes in a compact VSSOP (DGK) package, which is ideal for space-constrained applications. The device is also RoHS compliant and follows Texas Instruments' commitment to quality and reliability, ensuring that it meets the industry standards for performance and durability.

Overall, the TCA9536DGKR is a versatile and reliable component that extends the I/O capabilities of your microcontroller with ease, making it an essential part of any designer's toolkit for complex digital systems.

You May Also Be Interested in

Diodes Incorporated
IC XPNDR 100KHZ I2C 46QFN
Lowest to $5.5643
Broadcom Limited
IC XPNDR I2C
Lowest to $582.0896
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TSSOP
Lowest to $4.1382
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TQFN
Lowest to $0.5675
MaxLinear Inc
IC XPNDR 400KHZ I2C SMBUS 24QFN
Lowest to $9.8599
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Lowest to $0.8732
3Peak
16 I2C TSSOP-24 I/O Expanders RoHS
Lowest to $0.3493
Nexperia USA Inc.
I2C
Lowest to $17.4627
Xinluda Information Technology Co., Ltd.
16 TSSOP-24 I/O Expanders RoHS
Lowest to $0.5645

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5922 $55.7270
80+ $1.3065 $104.5200
120+ $1.2656 $151.8720
165+ $1.2248 $202.0920
215+ $1.1840 $254.5600
285+ $1.0615 $302.5275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess