EN
  • EN
  • DE

MAX4572CEI+T

Part No MAX4572CEI+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC AUDIO/VIDEO SWITCH 28QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Audio, Video
Switch Circuit SPST, SPDT
Number of Channels 11
Max On Resistance 35 Ohm
Single Supply Voltage (V+) 2.7 V to 5.25 V
-3db Bandwidth 150MHz
Features Break-Before-Make, Clickless, I2C
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 28-QSOP
Win Source Part Number 124117-MAX4572CEI+T
Ultra Librarian 3D Model Ultra Librarian MAX4572CEI+T CAD Model

Description

Product Overview: MAX4572CEI+T

The MAX4572CEI+T from Maxim Integrated is a high-performance, low-voltage CMOS analog multiplexer/demultiplexer (mux/demux) with a digital interface. Designed to operate with a single +1.8V to +5.5V power supply, this device is ideal for battery-powered and portable applications due to its low power consumption and compact footprint.

Key Features

  • Single-Supply Operation: Functions optimally within a +1.8V to +5.5V range, accommodating various application requirements.
  • Low On-Resistance: Features a low on-resistance (Ron) of 100 ohms max, which minimizes signal distortion and ensures efficient signal transmission.
  • Low Power Consumption: Designed for power-sensitive applications with its low power requirements, drawing only 0.1µA (max) in the off condition.
  • High Off-Isolation: Provides excellent signal isolation when in the off state, with an off-isolation of 70dB at 1MHz.
  • ESD Protection: Equipped with enhanced electrostatic discharge (ESD) protection, ensuring robust performance and longevity.
  • Lead-Free and RoHS Compliant: Meets environmental standards, making it suitable for use in a wide range of markets and applications.

Applications

The MAX4572CEI+T is versatile and can be used in various applications, including:

  • Audio and Video Signal Routing
  • Data Acquisition Systems
  • Communication Systems
  • Portable Instruments
  • Battery-Powered Devices

Technical Specifications

The device is available in a 16-pin QSOP package and is specified for the extended -40°C to +85°C temperature range. It also features break-before-make switching action, which prevents momentary shorting when switching channels. The MAX4572CEI+T provides users with a high degree of control and precision, making it a reliable choice for critical analog signal routing.

For more detailed technical information, datasheets, and support, users are encouraged to visit Maxim Integrated's official website or contact their local sales representative.

You May Also Be Interested in

Microchip Technology
64G INDUSTRIAL ETHERNET SWITCH
Lowest to $134.3284
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP
Lowest to $5.9546
Diodes Incorporated
DISPLAY SWITCH W-QFN3060-40 T&R
Need more? Email Us
Maxim Integrated
SERIAL CONTRL AUDIO/VIDEO SWITCH
Lowest to $29.7953
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Vishay
IC VIDEO MULTIPLEXER 8X4 44PLCC
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Fairchild/ON Semiconductor
DC DC CNTRLR TRIPLE-OUT SYNC BUC / Switch IC Channel
Lowest to $0.5047

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess