EN
  • EN
  • DE

TSB42AA4PDT

Part No TSB42AA4PDT
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC 1394 LINK LAYR CNTRLR 128TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Protocol IEEE 1394
Purpose Link Layer Controller
Standards IEEE 1394-1995, 1394a-2000
Supply Voltage - Operating 3.3V
Case / Package 128-TQFP (14x14)
Win Source Part Number 127704-TSB42AA4PDT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSB42AA4PDT CAD Model

Description

Introducing the TSB42AA4PDT from Texas Instruments

The TSB42AA4PDT is a state-of-the-art integrated circuit from Texas Instruments, designed to cater to the needs of modern electronics. This high-performance chip is an essential component for developers and engineers looking to create innovative solutions in the field of digital communications. The TSB42AA4PDT is part of Texas Instruments' commitment to providing cutting-edge technology that enhances the performance and efficiency of electronic products.

Key Features

  • High-Speed Interface: The TSB42AA4PDT offers a high-speed interface that is ideal for applications requiring fast data transfer rates. This makes it suitable for use in advanced digital networks and high-speed data acquisition systems.
  • Robust Performance: Designed with reliability in mind, the TSB42AA4PDT ensures stable operation under various conditions. Its robust design guarantees consistent performance, which is crucial for critical applications.
  • Energy Efficient: With energy efficiency at its core, the TSB42AA4PDT is optimized to consume minimal power without compromising on performance. This feature is particularly important for battery-powered devices and applications that require low power consumption.
  • Compatibility: Texas Instruments has engineered the TSB42AA4PDT to be compatible with a wide range of devices and systems. This versatility allows for seamless integration into existing designs and facilitates the development of new products.
  • Compact Design: The compact form factor of the TSB42AA4PDT makes it an ideal choice for space-constrained applications. Its small size enables it to fit into tight spaces without sacrificing functionality or performance.

Applications

The TSB42AA4PDT is well-suited for a variety of applications across multiple industries. It is commonly used in:

  • High-speed data communication systems
  • Digital audio and video equipment
  • Networking hardware and infrastructure
  • Industrial control and automation systems
  • Medical imaging and diagnostic equipment

As a product from Texas Instruments, a leader in semiconductor solutions, the TSB42AA4PDT is backed by a legacy of quality and innovation. Whether you're designing consumer electronics or industrial machinery, the TSB42AA4PDT provides the reliability and performance needed to drive your projects forward.

For detailed specifications, application notes, and support resources, visit the Texas Instruments website or contact your local TI sales representative.

You May Also Be Interested in

Microchip Technology
IC USB 3.1 TO ETHER CNTRL 64SQFN / USB Bridge, USB to Ethernet USB 3.1 Ethernet Interface 64-SQFN (9x9)
Lowest to $23.1418
Texas Instruments
IC INTERFACE MISC / USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
Lowest to $13.2125
Microchip Technology
IC CONTROLLER ETHERNET 64QFN / Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $9.8286
Microchip Technology
IC USB HUB CNTRL I2C/SPI 100VQFN / USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
Lowest to $19.0705
Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190
MaxLinear Inc
IC UART TXRX 512B 1CH 28QFN / USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)
Lowest to $5.0397
Cypress Semiconductor Corp
USB FULL-SPEED PERIPHERALS
Lowest to $12.8727
Microchip Technology
IC USB HUB CONTROLLER 48VQFN / USB Hub Controller USB 2.0 USB Interface 48-SQFN (7x7)
Need more? Email Us
Microchip Technology
2/3-PORT ETHERCAT SLAVE CTLR / Ethernet Controller 10/100 Base-T/TX Bus Interface 64-QFN (9x9)
Lowest to $11.7294

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.1468 $54.2936
5+ $22.2743 $111.3715
7+ $21.5783 $151.0481
10+ $20.8822 $208.8220
13+ $20.1861 $262.4193
17+ $18.0979 $307.6643
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,250 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess