EN
  • EN
  • DE

PCAL6524HEAZ

Part No PCAL6524HEAZ
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description IC EXPANDER 24B 32HUQFN / I/O Expander 24 I²C 1 MHz 32-HUQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - I/O Expanders
Mfr NXP USA Inc.
Package Tape & Reel
Number of I/O 24
Interface I2C
Interrupt Output Yes
Features POR
Output Type Open Drain, Push-Pull
Clock Frequency 1 MHz
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 32-UFQFN Exposed Pad
Supplier Device Package 32-HUQFN (5x5)
Base Product Number PCAL6524
Other Names 568-12879-1,935305331147,568-12879-6,568-12879-2
Standard Package 500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261062-PCAL6524HEAZ
Ultra Librarian 3D Model Ultra Librarian PCAL6524HEAZ CAD Model

Description

Introducing the NXP PCAL6524HEAZ I/O Expander

The NXP PCAL6524HEAZ is a state-of-the-art I/O expander that significantly extends the input/output capabilities of your microcontroller-based systems. This advanced semiconductor is designed for optimal efficiency and performance, making it an ideal choice for a wide range of applications, from industrial automation to consumer electronics.

Key Features

  • 24-Bit I/O Expansion: The PCAL6524HEAZ provides an additional 24 GPIO pins, which can be configured as inputs or outputs, offering incredible flexibility for interfacing with sensors, switches, LEDs, and other peripherals.
  • High-Speed I²C Interface: With a Fast-mode Plus I²C interface that supports up to 1 MHz operation, this I/O expander ensures rapid communication with the host controller, enabling responsive and efficient system performance.
  • Interrupt Functionality: Each input can be configured to generate interrupt signals, providing an efficient way for the host controller to detect input changes without the need for constant polling.
  • Low Standby Current: Designed with power conservation in mind, the PCAL6524HEAZ features a low standby current, making it suitable for battery-powered and energy-sensitive applications.
  • Robust ESD Protection: The device includes robust Electrostatic Discharge (ESD) protection for all pins, ensuring reliability and longevity even in harsh electrical environments.
  • Polarity Inversion: Input polarity inversion is supported, allowing for easy adaptation to different logic levels or signal conditions.

Applications

The versatility of the NXP PCAL6524HEAZ makes it perfect for a multitude of applications, such as:

  • Expanding GPIO capabilities in microcontroller-based systems
  • Server motherboards and industrial computing
  • Home automation systems and smart appliances
  • Portable and wearable devices

Package and Environmental Compliance

The PCAL6524HEAZ comes in a compact, lead-free HWQFN-24 package, which not only saves valuable board space but also complies with current environmental regulations. Its small footprint and compliance with industrial temperature ranges make it a highly reliable choice for both commercial and industrial environments.

Overall, the NXP PCAL6524HEAZ is a powerful solution for expanding the I/O capabilities of your projects, offering ease of integration, robust protection features, and versatile functionality that can meet the demands of a wide array of sophisticated electronic designs.

You May Also Be Interested in

NXP / Nexperia
IC I/O EXPANDER I2C 8B 20SSOP / I/O Expander 8 I²C 1 MHz 20-SSOP
Lowest to $0.9794
NXP / Nexperia
IC I/O EXPANDER 16BIT 24UFBGA / I/O Expander 16 I²C, SMBus 400 kHz 24-UFBGA (2x2)
Lowest to $2.5029
ON Semiconductor
IC XPND 100KHZ I2C SMBUS 24TSSOP / I/O Expander 16 I²C, SMBus 100 kHz 24-TSSOP
Lowest to $5.8208
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24HVQFN / I/O Expander 16 I²C, SMBus 400 kHz 24-HVQFN (4x4)
Lowest to $1.9928
NXP / Nexperia
LOW-VOLTAGE TRANSLATING 16-BIT I / I/O Expander 16 I²C, SMBus 400 kHz 24-X2QFN (2x2)
Lowest to $1.4921
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $0.8905
Microchip Technology
IC EXPANDER SPI 16BIT I/O 28SDIP / I/O Expander 16 SPI 10 MHz 28-SPDIP
Lowest to $3.6759
ON Semiconductor
IC XPNDR 100KHZ I2C 16SOIC / I/O Expander 8 I²C 100 kHz 16-SOIC
Lowest to $3.2901
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2971 $51.8840
85+ $1.2150 $103.2750
130+ $1.1739 $152.6070
185+ $1.0918 $201.9830
240+ $1.0508 $252.1920
300+ $1.0098 $302.9400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,847 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess