The TFK893BSE, manufactured by Vishay, is a surface-mount thermistor designed for temperature sensing and compensation applications. This device exhibits a negative temperature coefficient (NTC), meaning its resistance decreases as temperature increases. This characteristic makes it suitable for a wide array of electronic circuits requiring precise temperature monitoring and control.
Applications:
- Temperature compensation in electronic circuits
- Temperature sensing in automotive electronics
- Overheat protection in power supplies
- Temperature monitoring in battery chargers
- Temperature control in HVAC systems
Features:
- Small surface-mount package
- Negative temperature coefficient (NTC)
- High accuracy and reliability
- Wide operating temperature range
- Fast thermal response time
Benefits:
- Provides accurate temperature sensing
- Compensates for temperature drift in circuits
- Protects sensitive components from overheating
- Enables precise temperature control
- Easy to integrate into electronic designs
Additional Details:
The TFK893BSE is typically available in a 0603 or 0805 surface-mount package. Its resistance at a specific reference temperature (usually 25°C) is a key parameter, and various resistance values are available to suit different applications. The B-value, which represents the temperature sensitivity of the thermistor, is another important specification to consider. The device is RoHS compliant, ensuring it meets environmental standards.
Careful consideration of the temperature range and desired resistance value is crucial when selecting the TFK893BSE for a particular application. The thermistor should be placed in close proximity to the component or area where temperature needs to be sensed or controlled to ensure accurate and responsive performance.