EN
  • EN
  • DE

203-2737-55-1102

Part No 203-2737-55-1102
Manufacturer 3M
Catalog Sockets for ICs, Transistors
Description CONN TRANSIST TO-3/TO-66 3POS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Transistor, TO-3 and TO-66
Number of Positions or Pins (Grid) 3 (Rectangular)
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 30.0µin (0.76µm)
Contact Material - Mating Beryllium Copper
Mounting Type Through Hole
Features Closed Frame
Termination Solder
Pitch - Post 0.234" (5.94mm)
Contact Finish - Post Gold
Contact Finish Thickness - Post 30.0µin (0.76µm)
Contact Material - Post Beryllium Copper
Housing Material Polyphenylene Sulfide (PPS), Glass Filled
Temperature Range - Operating -55°C ~ 150°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1629557-203-2737-55-1102
Ultra Librarian 3D Model Ultra Librarian 203-2737-55-1102 CAD Model

Description

N

You May Also Be Interested in

Yamaichi
144 PIN QFP, 0.50 MM
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 24POS GOLD
Need more? Email Us
Mill-Max Manufacturing Corp.
SOCKET IC CLOSED FRM .300 28POS
Lowest to $58.2090
3M
CONN IC DIP SOCKET ZIF 56POS GLD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 10POS GOLD
Need more? Email Us
3M
CONN SOCKET SOIC 20POS GOLD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 18POS GOLD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN IC SKT DBL
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 10POS TINLEAD
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess